The TMDS171RGZT is a highly sophisticated HDMI retimer designed by Texas Instruments to ensure the integrity and quality of high-speed digital video and audio signals. This advanced component is an essential solution for applications that require the transmission of HDMI signals over long distances or through noisy environments, where signal integrity can be compromised.
Product Features
- High-Speed Performance: The TMDS171RGZT supports HDMI 1.4b protocol, ensuring compatibility with high-speed HDMI features, including 4K resolution at 30Hz, 3D video, and deep color modes.
- Enhanced Signal Quality: With its retiming capability, the device corrects both timing and voltage level degradation to deliver a clean and stable signal, which is especially beneficial for long cable runs.
- Adaptive Equalization: The built-in adaptive equalizer automatically adjusts to the length and quality of the HDMI cable, providing optimal signal integrity.
- Low Power Consumption: As part of Texas Instruments' commitment to energy efficiency, the TMDS171RGZT is designed to operate with minimal power consumption, making it suitable for energy-sensitive applications.
- Compact Design: The device comes in a small 48-pin VQFN (RGZ) package, which is ideal for space-constrained applications.
Applications
The TMDS171RGZT is versatile and can be used in various applications such as:
- Audio/Video Receivers
- Docking Stations
- Digital Signage
- Home Theater Systems
- Professional AV Equipment
Technical Specifications
Below are some key technical specifications of the TMDS171RGZT:
- Supply Voltage: 3.3V
- Operating Temperature: -40°C to 85°C
- Package: 48-VQFN (RGZ)
- Standards Compliance: HDMI 1.4b, HDCP 1.4
For engineers and designers looking for a reliable solution to maintain signal quality in their digital video applications, the TMDS171RGZT from Texas Instruments offers an ideal blend of performance, power efficiency, and design flexibility.