EN
  • EN
  • DE

PCM3008T/2KG4

Part No PCM3008T/2KG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO CODEC 16BIT 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Stereo Audio Interface 16 b Serial 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PCM3008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930157-PCM3008T/2KG4
Ultra Librarian 3D Model Ultra Librarian PCM3008T/2KG4 CAD Model

Description

The PCM3008T/2KG4 is a high-quality audio codec with single-ended input developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This integrated circuit is designed to provide superior sound quality for a wide range of audio applications, making it an ideal choice for audio enthusiasts and professionals alike.

Key Features

  • High-Performance Audio Codec: The PCM3008T/2KG4 features 16-bit Delta-Sigma A/D and D/A converters, ensuring high fidelity audio conversion with minimal noise and distortion.
  • Sampling Rate: It supports a wide range of sampling rates from 8 kHz to 96 kHz, accommodating various audio standards and ensuring compatibility with high-resolution audio files.
  • Single-Ended Input: The device's single-ended input configuration simplifies circuit design and reduces system complexity, while still maintaining excellent audio performance.
  • Multiple Interfaces: The PCM3008T/2KG4 is equipped with a serial control interface and a serial audio interface, providing flexibility in system design and ease of integration with other digital audio components.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates on a low supply voltage, making it suitable for portable and battery-powered applications.

Applications

The PCM3008T/2KG4 is versatile and can be used in various applications where high-quality audio conversion is required. Some common applications include:

  • Professional Audio Recording and Mixing Equipment
  • Consumer Audio Systems and Home Theaters
  • Automotive Audio Systems
  • Portable Audio Devices
  • Audio Interfaces and Sound Cards for Computers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the PCM3008T/2KG4 is no exception. It is designed to meet the rigorous standards of the audio industry, ensuring long-term performance and stability in a wide range of environmental conditions.

Whether you're designing a high-end audio system or looking for a reliable codec for your next project, the PCM3008T/2KG4 from Texas Instruments is an excellent choice that combines performance, flexibility, and efficiency.

You May Also Be Interested in

Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.9881 $57.9881
3+ $47.5800 $142.7400
4+ $46.0932 $184.3728
5+ $44.6063 $223.0315
6+ $43.1194 $258.7164
8+ $38.6588 $309.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess