EN
  • EN
  • DE

UPD70F3015BF1-EA6

Part No UPD70F3015BF1-EA6
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 404425-UPD70F3015BF1-EA6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3015BF1-EA6 CAD Model

Description

The UPD70F3015BF1-EA6 is a microcontroller manufactured by NEC (now Renesas Electronics). It belongs to the 78K0/Lx3 series, which are known for their low-power operation and versatility in embedded applications. This microcontroller offers a combination of processing power, memory, and integrated peripherals, suitable for various control and monitoring tasks.

Applications

  • Consumer Electronics: Employed in devices like remote controls, small appliances, and audio players for controlling user interfaces and device functions.
  • Industrial Control Systems: Used in industrial automation for applications such as motor control, sensor data acquisition, and process monitoring.
  • Automotive Systems: Integrated into automotive applications, including body control modules, dashboard interfaces, and non-critical engine-related functions.
  • Security Systems: Utilized in alarm systems, access control systems, and other security devices for managing system logic and data processing.
  • Medical Devices: Implemented in portable medical devices for monitoring and control functions where low power consumption is essential.

Features

  • CPU Core: Based on the 78K0 CPU core, providing efficient processing with low power consumption.
  • Memory: Includes on-chip flash memory for program storage and RAM for data processing. Refer to the device's datasheet for specific memory sizes.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing control, event counting, and PWM generation.
  • Serial Communication Interfaces: Offers UART, SPI, and I2C interfaces for serial communication with external devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals from sensors into digital data.
  • General-Purpose I/O (GPIO) Ports: Provides flexible GPIO ports for interfacing with a variety of external devices and sensors.
  • Low-Power Modes: Supports multiple low-power modes to minimize power consumption in battery-powered applications.

Benefits

  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and complexity.
  • Versatile Communication: Enables seamless communication with various external devices and systems via multiple serial interfaces.
  • Cost-Effective Solution: Provides a cost-effective option for a wide range of embedded applications.
  • Development Support: Supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.

Additional Details

The UPD70F3015BF1-EA6 is typically packaged in a QFP (Quad Flat Package) or similar package for surface mount assembly. Supply voltage typically operates around 3V or 5V. Consult the official datasheet from Renesas Electronics to confirm the exact memory sizes, peripheral configurations, electrical characteristics, and pin configurations specific to the UPD70F3015BF1-EA6 variant. The 'BF1-EA6' suffix denotes the package type, temperature range, and other specific characteristics, so consulting the datasheet is essential for design and implementation.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess