EN
  • EN
  • DE

TMCS1101A2BQDT

Part No TMCS1101A2BQDT
Manufacturer Texas Instruments
Catalog Current Sensors
Description CURRENT SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 22.5A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 100mV/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Operating Temperature -40°C ~ 125°C
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian TMCS1101A2BQDT CAD Model

You May Also Be Interested in

Allegro MicroSystems, LLC
CURRENT SENSOR HE 8-TSSOP
Need more? Email Us
Infineon Technologies
CURRENT SEN HE/OL 50A PG-TISON
Need more? Email Us
Texas Instruments
CURRENT SENSOR HE 5.6A
Need more? Email Us
Infineon Technologies
CURRENT SENSOR HE/OL 75A
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 120A 16-SOIC
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SEN HE/OL 64.5A 10-SMD
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SEN HE/OL 10.7A 24-VSOP
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR MR 20A 16-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 200A 7-PSOF
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2064 $50.7472
56+ $1.8104 $101.3824
86+ $1.7538 $150.8268
118+ $1.6972 $200.2696
153+ $1.6406 $251.0118
204+ $1.4709 $300.0636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess