EN
  • EN
  • DE

TMCS1100A3QDT

Part No TMCS1100A3QDT
Manufacturer Texas Instruments
Catalog Current Sensors
Description IC OPAMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 200mv/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian TMCS1100A3QDT CAD Model

You May Also Be Interested in

Infineon Technologies
CURRENT SEN HE/OL 50A PG-TISON
Need more? Email Us
Texas Instruments
CURRENT SENSOR HE 8-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 200A 7-QFN
Need more? Email Us
Infineon Technologies
SPEED & CURRENT SENSORS PG-TISON
Need more? Email Us
LEM
LV 25-1200 LEM Board Mount Current Sensors datasheet, inventory, & pricing.
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 50A 6-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
CURRENT SEN HE/DIFF 40A 8-SOIC
Need more? Email Us
Texas Instruments
CURRENT SENSOR HE 5.6A
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 50A 6-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8443 $53.8202
32+ $3.1543 $100.9376
50+ $3.0558 $152.7900
68+ $2.9572 $201.0896
88+ $2.8586 $251.5568
118+ $2.5629 $302.4222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess