EN
  • EN
  • DE

TMCS1100A4QDT

Part No TMCS1100A4QDT
Manufacturer Texas Instruments
Catalog Current Sensors
Description IC OPAMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 400mV/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 4.5V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian TMCS1100A4QDT CAD Model

You May Also Be Interested in

Allegro MicroSystems, LLC
CURRENT SENSOR MR 20A 16-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 200A 7-PSOF
Need more? Email Us
Texas Instruments
CURRENT SENSOR HE 8-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 50A 6-SOIC
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SENSOR HE/OL 20A 10-SMD
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SEN HE/OL 10.7A 24-VSOP
Need more? Email Us
LEM
LV 25-1200 LEM Board Mount Current Sensors datasheet, inventory, & pricing.
Need more? Email Us
LEM
LF 1005-S/SP22 LEM Current Sensors - Industrial datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
CURRENT SENSOR HE 40A 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9466 $54.4126
25+ $4.0588 $101.4700
39+ $3.9320 $153.3480
53+ $3.8051 $201.6703
68+ $3.6783 $250.1244
91+ $3.2978 $300.0998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,160 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess