Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Package Tape & Reel (TR)
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing ±22.5A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 100mV/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Other Names 296-TMCS1101A2BQDRTR
Standard Package 2,500
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235479-TMCS1101A2BQDR
Ultra Librarian 3D Model Ultra Librarian TMCS1101A2BQDR CAD Model

Description

The TMCS1101A2BQDR is a state-of-the-art, precision isolated current sensor developed by Texas Instruments. This device offers a high level of accuracy and linearity for current measurement in various applications, including motor control, power supply monitoring, and renewable energy systems.

At the core of the TMCS1101A2BQDR is an isolated Hall-effect sensor that measures the magnetic field generated by the current flowing through a conductor. This approach ensures galvanic isolation between the high-voltage power and the low-voltage measurement circuitry, providing safety and noise immunity. The sensor can measure both AC and DC currents, with a specified range that caters to a wide array of applications.

The device is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its design is optimized for low power consumption, which is critical for energy-sensitive systems. The TMCS1101A2BQDR also features a low offset drift and high accuracy over temperature, ensuring reliable performance under varying environmental conditions.

Integration with existing systems is straightforward, thanks to the analog output that can be easily interfaced with ADCs (Analog-to-Digital Converters) and microcontrollers. The output is proportional to the current passing through the primary conductor, providing a direct, real-time measurement that can be used for feedback control or monitoring purposes.

Key specifications of the TMCS1101A2BQDR include a wide operating temperature range, robust insulation resistance, and a high bandwidth that allows for the capture of fast-changing currents. These features make the TMCS1101A2BQDR an excellent choice for professionals seeking high-performance current sensing solutions.

In summary, the TMCS1101A2BQDR from Texas Instruments represents a blend of precision, reliability, and ease of use for engineers who require accurate current measurements in their designs. Its robust isolation and low power characteristics make it an indispensable tool in the development of safe and efficient electronic systems.

You May Also Be Interested in

Microtune,Inc
RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
Need more? Email Us
ECAD model for MT7402
LEM USA Inc.
LF 1005-S/SP16 / Current Sensor Channel
Lowest to $103.6419
ECAD model for LF 1005-S/SP16
Tamura
SENSOR CURRENT HALL 50A AC/DC / Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Lowest to $14.6618
ECAD model for S23P50/100D15
Melexis Technologies NV
SENSOR CURRENT HALL 10MT AC/DC / Current Sensor 10mT 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $315.1045
ECAD model for MLX91205KDC-AAL-003-RE
LEM USA Inc.
SENSOR CURRENT FLUX 50A AC/DC
Lowest to $10.4978
ECAD model for CAS 50-NP
Broadcom Limited
HALL EFFECT IC, T/R+LF
Lowest to $5.1402
ECAD model for ACHS-7125-500E
Infineon Technologies
SENSOR CUR HALL 2000A 6PWRVDFN
Lowest to $4.1313
ECAD model for TLE4972AE35S5XUMA1
Honeywell
SENSOR CURRENT HALL 1200A AC/DC / Current Sensor 1200A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Need more? Email Us
ECAD model for CSNK591-001
Melexis Technologies NV
SENSOR CURRENT HALL 1200A 8SOIC / Current Sensor 1200A Channel Hall Effect, Open Loop 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for MLX91216LDC-ACH-000-SP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1845 $51.8450
24+ $4.2539 $102.0936
37+ $4.1210 $152.4770
51+ $3.9881 $203.3931
65+ $3.8551 $250.5815
87+ $3.4563 $300.6981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,800 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention