EN
  • EN
  • DE

TM4E1G31H6ZRBI

Part No TM4E1G31H6ZRBI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Last Time Buy
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 727927-TM4E1G31H6ZRBI
Ultra Librarian 3D Model Ultra Librarian TM4E1G31H6ZRBI CAD Model

Description

The TM4E1G31H6ZRBI is a cutting-edge microcontroller unit (MCU) from Texas Instruments, designed for industrial applications that demand high-speed processing and reliable performance. This microcontroller is part of the Texas Instruments Tiva™ C Series, which is renowned for its robust architecture and extensive integration.

At the heart of the TM4E1G31H6ZRBI is an ARM® Cortex®-M4 core with a floating-point unit (FPU), which operates at speeds up to 120 MHz. This provides the computational power necessary to handle complex algorithms and control tasks efficiently. The device is equipped with 1MB of flash memory, ensuring ample space for application code and data storage, and 256KB of SRAM for high-speed data processing.

Connectivity is a key feature of the TM4E1G31H6ZRBI, which includes a variety of communication interfaces. These include USB 2.0, CAN, I2C, SPI, and UARTs, making it highly versatile for a range of industrial applications such as automation, control systems, and Internet of Things (IoT) devices. Additionally, the microcontroller supports Ethernet MAC+PHY, providing a robust solution for networked applications.

The microcontroller is also equipped with an array of analog and digital peripherals. This includes 12-bit ADCs, PWM outputs, and timers, all of which are essential for precise control and measurement tasks. For enhanced security, the TM4E1G31H6ZRBI features cryptographic acceleration hardware, which is crucial for secure data communication and protection against unauthorized access.

Texas Instruments has ensured that the TM4E1G31H6ZRBI is not only powerful but also energy-efficient. The MCU includes power-saving modes that significantly reduce power consumption during idle periods, making it an ideal choice for battery-powered or energy-conscious applications.

The TM4E1G31H6ZRBI is available in a 144-LQFP (Low-profile Quad Flat Package), which makes it suitable for space-constrained applications while still offering the necessary I/O and functionality. With its robust feature set and high reliability, the TM4E1G31H6ZRBI from Texas Instruments is an excellent choice for engineers and developers looking to create advanced and durable industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1846 $92.1846
2+ $89.2109 $178.4218
3+ $86.2372 $258.7116
4+ $77.3161 $309.2644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,215 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess