EN
  • EN
  • DE

TM4C129XKCZADT3

Part No TM4C129XKCZADT3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 212NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 212-NFBGA (10x10)
Manufacturer Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 140
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
Supply Voltage 2.97V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 212-VFBGA
Case / Package 212-NFBGA (10x10)
Family Name TM4C129
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900325-TM4C129XKCZADT3
Ultra Librarian 3D Model Ultra Librarian TM4C129XKCZADT3 CAD Model

Description

Product Overview: TM4C129XKCZADT3

The TM4C129XKCZADT3 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the needs of modern embedded systems. This MCU is part of the TM4C series, which is renowned for its robust architecture, connectivity features, and efficient performance. The TM4C129XKCZADT3 is particularly suitable for applications requiring a high level of processing power, connectivity, and real-time control.

Key Features

  • Core: The TM4C129XKCZADT3 is equipped with a 32-bit ARM Cortex-M4F core, which operates at up to 120 MHz, providing ample computational power for complex tasks. The Cortex-M4F core includes a floating-point unit (FPU) that enhances the performance of numerical computations and digital signal processing.
  • Memory: This MCU comes with generous memory resources, including 1 MB of flash memory for program storage and 256 KB of SRAM for data processing. This memory configuration allows for the development of sophisticated applications without external memory components.
  • Connectivity: Featuring an integrated Ethernet MAC+PHY, the TM4C129XKCZADT3 supports advanced connectivity options for networked applications. It also includes a variety of communication interfaces such as USB, CAN, I2C, SPI, and UART, enabling it to interface with a wide range of peripherals and devices.
  • Advanced Peripherals: The device boasts a rich set of peripherals, including a 10/100 Ethernet MAC with PHY, USB 2.0 Host/Device/OTG, CAN, precision PWM, and Quadrature Encoder inputs, catering to the needs of industrial control and automation.
  • Security and Reliability: Security features such as hardware encryption and a random number generator ensure secure data communication, while a watchdog timer and brown-out protection maintain system reliability.
  • Power Efficiency: With integrated power management and a variety of low-power modes, the TM4C129XKCZADT3 is optimized for energy-sensitive applications, ensuring efficient operation and extended battery life in portable devices.

Applications

The versatile feature set of the TM4C129XKCZADT3 makes it an ideal choice for a broad range of applications, including but not limited to industrial control systems, factory automation, home automation, Internet of Things (IoT) devices, medical equipment, and point-of-sale systems.

In summary, the TM4C129XKCZADT3 from Texas Instruments is a powerful and flexible MCU that offers a perfect blend of connectivity, performance, and energy efficiency, making it a top choice for developers and engineers in various high-demand applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6285 $61.2570
4+ $25.1311 $100.5244
7+ $24.3458 $170.4206
9+ $23.5604 $212.0436
11+ $22.7751 $250.5261
15+ $20.4190 $306.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess