EN
  • EN
  • DE

TM4C129ENCZADT3

Part No TM4C129ENCZADT3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 212NFBGA / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 212-VFBGA
Supplier Device Package 212-NFBGA (10x10)
Base Product Number TM4C129
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-37955,2156-TM4C129ENCZADT3,TEXTISTM4C129ENCZADT3
Standard Package 184
Win Source Part Number 1322207-TM4C129ENCZADT3
Ultra Librarian 3D Model Ultra Librarian TM4C129ENCZADT3 CAD Model

Description

The TM4C129ENCZADT3 is a high-performance microcontroller from Texas Instruments, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the TM4C series, which is renowned for its robust performance, connectivity features, and low-power operation.

Core Features

  • Advanced ARM Cortex-M4 Processor: At the heart of the TM4C129ENCZADT3 lies a 32-bit ARM Cortex-M4 CPU with a floating-point unit, providing efficient processing capabilities for both integer and floating-point arithmetic, which is crucial for complex algorithms and control systems.
  • High Clock Speed: This microcontroller can run at a clock speed of up to 120 MHz, ensuring swift execution of instructions and high system throughput.
  • Generous Memory: With 1 MB of flash memory and 256 KB of SRAM, the TM4C129ENCZADT3 offers ample space for application code and data storage, facilitating sophisticated applications and systems.
  • Integrated Connectivity: A standout feature of this microcontroller is its extensive set of communication interfaces, including Ethernet MAC+PHY, USB 2.0, CAN, I2C, SPI, and UART, making it ideal for IoT applications and devices requiring network connectivity.
  • Robust Security: Security features such as hardware encryption and a random number generator ensure data integrity and secure communication, which is paramount in today's connected world.
  • Wide Range of I/O: An array of GPIO pins and peripheral interfaces support a diverse range of applications, from simple LED controls to complex industrial automation systems.

Applications

The TM4C129ENCZADT3 is suited for a variety of applications, particularly where performance, connectivity, and low-power operation are critical. It is widely used in industrial control systems, home automation, automotive electronics, and IoT devices, among others.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TM4C129ENCZADT3 is no exception. It is designed to meet the rigorous standards of industrial and automotive-grade components, ensuring reliability and longevity in the field.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes detailed datasheets, application notes, development tools, and an active online community. This ensures that integrating the TM4C129ENCZADT3 into your project will be as seamless as possible.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2595 $54.7785
7+ $14.9822 $104.8754
11+ $14.5140 $159.6540
15+ $14.0458 $210.6870
19+ $13.5776 $257.9744
25+ $12.1730 $304.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 522 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess