EN
  • EN
  • DE

TM4C129CNCPDTI3R

Part No TM4C129CNCPDTI3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP / Tiva Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor ARM Cortex -M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 3.63V
Data Converters A/D 20x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808771-TM4C129CNCPDTI3R
Ultra Librarian 3D Model Ultra Librarian TM4C129CNCPDTI3R CAD Model

Description

Overview of TM4C129CNCPDTI3R Microcontroller

The TM4C129CNCPDTI3R is a high-performance microcontroller from Texas Instruments designed for a range of industrial applications and connectivity solutions. This advanced microcontroller is part of the Tiva™ C series and is notable for its integration of a robust ARM® Cortex™-M4 core with a floating-point unit, providing the computational power necessary for complex algorithms and control systems.

Key Features

  • Core: ARM® Cortex™-M4 with floating-point unit and a frequency of up to 120 MHz, delivering high efficiency and processing capabilities suitable for demanding applications.
  • Memory: Equipped with a generous amount of flash memory and RAM, this microcontroller offers 1MB of flash and 256KB of SRAM, providing ample space for application code and data.
  • Connectivity: The device boasts an impressive array of communication interfaces including Ethernet MAC+PHY, USB 2.0 OTG/Host/Device, CAN, I2C, SSI/SPI, UART, and more, enabling versatile connectivity options for various peripherals and networks.
  • Security: Enhanced with security features such as hardware encryption and a random number generator, the TM4C129CNCPDTI3R ensures secure data transactions and protection against unauthorized access.
  • Power Management: With integrated power management and a range of low-power modes, this microcontroller is optimized for energy efficiency, crucial for battery-powered or energy-sensitive applications.
  • Analog Integration: The device includes a 12-bit ADC with up to 20 channels and two analog comparators, facilitating precise analog signal monitoring and control.
  • Package: The microcontroller is available in a 128-pin LQFP package, providing a compact form factor suitable for space-constrained designs.

Applications

The TM4C129CNCPDTI3R is ideal for a variety of applications, including but not limited to industrial automation, Internet of Things (IoT) devices, point-of-sale systems, test and measurement equipment, and networked communication systems. Its robust feature set and high level of integration make it a go-to choice for engineers looking for a reliable and versatile microcontroller solution.

With its advanced capabilities, the TM4C129CNCPDTI3R from Texas Instruments represents a powerful and flexible microcontroller option for designers aiming to create sophisticated and connected systems that demand reliability, efficiency, and high performance.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4183 $58.8366
5+ $24.1381 $120.6905
7+ $23.3838 $163.6866
9+ $22.6295 $203.6655
12+ $21.8751 $262.5012
16+ $19.6122 $313.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess