EN
  • EN
  • DE

TM4C1294NCPDTT3R

Part No TM4C1294NCPDTT3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage - Operating 2.97V ~ 3.63V
Data Converters A/D 20x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Base Product Number TM4C1294
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 972422-TM4C1294NCPDTT3R
Ultra Librarian 3D Model Ultra Librarian TM4C1294NCPDTT3R CAD Model

Description

The TM4C1294NCPDTT3R is a high-performance microcontroller from Texas Instruments, designed for a broad range of applications, including industrial control, home automation, and Internet of Things (IoT) devices. This microcontroller is part of the TM4C series, which is renowned for its advanced connectivity features, robust performance, and low-power operation.

Key Features

  • Core: The device is built around an ARM® Cortex®-M4F core, which operates at up to 120 MHz, providing a perfect blend of processing power and energy efficiency.
  • Memory: It is equipped with a generous 1 MB of flash memory and 256 KB of SRAM, allowing for complex applications and ample space for code and data storage.
  • Connectivity: The microcontroller boasts an impressive array of communication interfaces, including dual CAN, USB 2.0, Ethernet MAC+PHY, and multiple serial communication options (UART, SSI, I2C, and SPI).
  • GPIO: With up to 97 GPIO pins, the TM4C1294NCPDTT3R provides vast flexibility for interfacing with sensors, actuators, and other peripherals.
  • ADC: It features a 12-bit, 2 MSPS Analog-to-Digital Converter (ADC), enabling precise measurement of analog signals.
  • Temperature Range: The microcontroller operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Package: It comes in a 128-pin LQFP package, which is suitable for space-constrained applications.

Advanced Capabilities

With its integrated floating-point unit (FPU), the TM4C1294NCPDTT3R is capable of handling computationally intensive applications with ease. The microcontroller also features advanced control peripherals, including PWM outputs and quadrature encoder inputs, which are ideal for motor control applications.

Energy Efficiency

The TM4C1294NCPDTT3R microcontroller includes a range of power-saving modes, allowing developers to optimize the power consumption for their specific applications. This makes the microcontroller an excellent choice for battery-powered or energy-sensitive devices.

Development Support

Developers can take advantage of the comprehensive software ecosystem provided by Texas Instruments, which includes the TivaWare™ for C Series software suite. This suite offers a rich set of drivers, libraries, and examples to accelerate development and bring products to market faster.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5799 $53.1598
5+ $21.8091 $109.0455
8+ $21.1276 $169.0208
10+ $20.4461 $204.4610
13+ $19.7645 $256.9385
17+ $17.7199 $301.2383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess