EN
  • EN
  • DE

TM4C1292NCPDTI3

Part No TM4C1292NCPDTI3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage - Operating 2.97V ~ 3.63V
Data Converters A/D 20x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Base Product Number TM4C1292
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names -296-37939-ND,296-37939
Standard Package 90
Win Source Part Number 1006231-TM4C1292NCPDTI3
Ultra Librarian 3D Model Ultra Librarian TM4C1292NCPDTI3 CAD Model

Description

Product Overview: TM4C1292NCPDTI3 by Texas Instruments

The TM4C1292NCPDTI3 is a high-performance microcontroller from Texas Instruments, designed for a wide range of industrial applications and Internet of Things (IoT) solutions. This advanced microcontroller is part of the TM4C series, which is renowned for its integrated networking capabilities and robust processing power.

Key Features:

  • Core: The TM4C1292NCPDTI3 is built around a 32-bit ARM Cortex-M4 CPU with a floating-point unit (FPU), operating at up to 120 MHz. This provides efficient processing capabilities for complex algorithms and control systems.
  • Memory: It comes with a generous memory allocation, including 1 MB of flash memory and 256 KB of SRAM, ensuring ample space for application code and data storage.
  • Connectivity: This microcontroller features an integrated Ethernet MAC+PHY, as well as USB 2.0 Host/Device/OTG, providing versatile options for wired connectivity.
  • GPIOs and Peripherals: It boasts an extensive set of peripherals, including GPIOs, serial communication modules (UART, SSI, I2C, and CAN), analog-to-digital converters (ADCs), and timers, which are essential for interfacing with various sensors and actuators.
  • Advanced Hibernation Module: The device includes an advanced hibernation module to ensure low-power consumption during idle periods, which is critical for battery-powered or energy-efficient applications.
  • Security: Enhanced with security features such as hardware encryption accelerators, the TM4C1292NCPDTI3 ensures secure data transfer and storage, which is vital for IoT devices.

Potential Applications:

The TM4C1292NCPDTI3 is ideal for a variety of applications, including:

  • Industrial control systems
  • Home and building automation
  • Smart grid and energy management
  • Automotive and transportation
  • Networked communication devices

In conclusion, the TM4C1292NCPDTI3 from Texas Instruments is a versatile and powerful microcontroller that offers a perfect blend of performance, connectivity, and power efficiency. Its comprehensive feature set makes it an excellent choice for developers looking to create sophisticated and connected systems in the industrial and IoT domains.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9617 $50.8851
7+ $15.8882 $111.2174
10+ $15.3515 $153.5150
15+ $14.2779 $214.1685
19+ $13.7412 $261.0828
23+ $13.2044 $303.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess