EN
  • EN
  • DE

TM4C123FH6PMTR

Part No TM4C123FH6PMTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797228-TM4C123FH6PMTR
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C123FH6PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C123FH6PMTR CAD Model

Description

Product Overview: TM4C123FH6PMTR Microcontroller

The TM4C123FH6PMTR is a high-performance ARM® Cortex®-M4 microcontroller from Texas Instruments, designed for a broad range of applications, including industrial control, automotive, and consumer electronics. This microcontroller is well-suited for those who require a balance between power efficiency and processing capability.

Key Features

  • Core: The TM4C123FH6PMTR is built around a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU). This core operates at up to 80 MHz, providing the computational power necessary for complex algorithms and control systems.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, allowing for ample space for application code and data storage.
  • I/O and Peripherals: A variety of peripherals are integrated, including serial communication interfaces such as I2C, SPI, and UARTs, USB 2.0 device/host/OTG, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs). It also features versatile GPIOs that support a variety of digital functions.
  • Advanced Timer Features: For applications requiring precise timing and PWM, the TM4C123FH6PMTR includes a range of timer features such as PWM outputs, capture/comparison, and time-based control.
  • Robust Connectivity: This microcontroller supports Ethernet MAC+PHY, CAN, and USB connectivity, enabling it to handle complex communication protocols and networking requirements with ease.
  • Energy Efficiency: Designed with energy efficiency in mind, the TM4C123FH6PMTR features integrated power management that helps to reduce power consumption during idle and active states.

Applications

The versatility of the TM4C123FH6PMTR makes it an ideal choice for a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics, such as engine management and infotainment
  • Consumer electronics, including wearables and smart appliances
  • Medical devices and healthcare equipment
  • Internet of Things (IoT) devices and smart connectivity solutions

Package and Quality

The TM4C123FH6PMTR is available in a compact LQFP package, which is ideal for space-constrained applications. Quality and reliability are assured by Texas Instruments' rigorous testing and validation processes, ensuring that the microcontroller meets the industry's high standards for performance and durability.

Overall, the TM4C123FH6PMTR from Texas Instruments is a powerful and versatile microcontroller that delivers the perfect blend of performance, connectivity, and efficiency for today's demanding applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9973 $59.9892
9+ $12.3055 $110.7495
13+ $11.9210 $154.9730
18+ $11.5364 $207.6552
23+ $11.1519 $256.4937
31+ $9.9982 $309.9442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,443 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess