EN
  • EN
  • DE

RM44L920APZT

Part No RM44L920APZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1MB Flash 1.2V/3.3V 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 120MHz
Connectivity CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 793265-RM44L920APZT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name RM44L920
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM44L920APZT CAD Model

Description

Introducing the RM44L920APZT Microcontroller from Texas Instruments

The RM44L920APZT is a state-of-the-art microcontroller unit (MCU) developed by Texas Instruments (TI), designed to cater to a wide range of applications that require high performance, reliability, and efficiency. This powerful MCU is part of TI's Hercules RM series, which is known for integrating industry-leading safety features that make it ideal for safety-critical applications across automotive, industrial, and medical fields.

Key Features of the RM44L920APZT:

  • High-Performance Processing: At the heart of the RM44L920APZT is a robust ARM Cortex-R4F CPU that runs at speeds of up to 220 MHz, providing the computational horsepower needed for complex algorithms and control tasks.
  • Advanced Safety Features: The MCU includes built-in self-test hardware, error correction code (ECC) on both flash and RAM, and a wide range of diagnostics features. These are designed to meet the stringent requirements of IEC 61508 SIL-3 and ISO 26262 ASIL-D safety standards, ensuring reliable operation in critical systems.
  • Memory and Storage: Equipped with 3MB of integrated flash memory and 256KB of data RAM, the RM44L920APZT ensures ample space for application code and data handling.
  • Rich Peripherals Set: The MCU boasts a comprehensive set of peripherals, including multiple CAN interfaces, serial communication modules, and a 12-bit analog-to-digital converter (ADC), providing versatile options for interfacing with sensors, actuators, and other electronic components.
  • Robust Design: The RM44L920APZT operates over an extended temperature range and is available in a 144-pin LQFP package, ensuring durability and ease of integration into a variety of hardware designs.

Applications:

The RM44L920APZT is an excellent choice for developers who are working on mission-critical systems where failure is not an option. It is particularly suitable for:

  • Automotive safety systems such as anti-lock braking systems (ABS), airbags, and power steering
  • Industrial control systems like emergency shutdown systems, fire and gas monitoring, and robotics
  • Medical equipment requiring high reliability such as patient monitors, ventilators, and infusion pumps

With its combination of performance, safety, and flexibility, the RM44L920APZT MCU from Texas Instruments represents a robust solution for any developer looking to create secure and reliable electronic systems.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1963 $58.3926
5+ $23.9560 $119.7800
7+ $23.2074 $162.4518
9+ $22.4587 $202.1283
12+ $21.7101 $260.5212
16+ $19.4642 $311.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess