EN
  • EN
  • DE

TLVAIC12KIRHBRG4

Part No TLVAIC12KIRHBRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 32-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN EP
Interface 2-Wire, I2C, Serial
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Output Power 190 mW
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.1 V
Number of A/D Converters 1
Number of ADC Channels 1
Number of D/A Converters 1
Number of Pins 32
Packaging Tape & Reel (TR)
Power Consumption 11.2 mW
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 104 ksps
Signal to Noise Ratio (SNR) 84 dB
Weight 71.809342 mg
Win Source Part Number 1100211-TLVAIC12KIRHBRG4
Categories Interface - CODECs
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLVAIC12KIRHBRG4 CAD Model

Description

Introducing the TLVAIC12KIRHBRG4 from Texas Instruments

The TLVAIC12KIRHBRG4 is a high-performance, precision analog-to-digital converter (ADC) brought to you by the renowned electronics manufacturer, Texas Instruments. This ADC is designed to meet the rigorous demands of industrial, automotive, and communication applications where accuracy and reliability are of paramount importance.

With its 12-bit resolution, the TLVAIC12KIRHBRG4 ensures fine detail in the conversion process, making it suitable for applications that require precise measurement such as temperature sensing, data acquisition systems, and digital signal processing. The device is capable of providing a sampling rate that is sufficient for a wide range of applications, ensuring that data is captured accurately and efficiently.

The robust design of the TLVAIC12KIRHBRG4 enables it to operate effectively in harsh environments. It is characterized by a wide operating temperature range, which ensures consistent performance even under extreme conditions. This makes it an ideal choice for use in automotive systems, industrial control systems, and other applications where temperature variations are common.

Integration is made easy with the TLVAIC12KIRHBRG4's user-friendly interface, which is designed to be compatible with a variety of microprocessors and microcontrollers. This ensures that system designers can easily incorporate the ADC into their existing designs without the need for extensive modifications.

Energy efficiency is another key feature of the TLVAIC12KIRHBRG4. Texas Instruments has engineered this device to have low power consumption, making it suitable for battery-powered devices or energy-sensitive applications where power efficiency is critical.

Overall, the TLVAIC12KIRHBRG4 represents Texas Instruments' commitment to providing high-quality, reliable components that meet the evolving needs of technology. Whether you are developing advanced automotive systems, sophisticated industrial equipment, or cutting-edge communication devices, this ADC stands ready to deliver the performance and durability that your projects demand.

To learn more about the TLVAIC12KIRHBRG4 and how it can be integrated into your next project, visit the Texas Instruments website or contact their support team for detailed technical specifications and application guidance.

You May Also Be Interested in

Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess