EN
  • EN
  • DE

AP3783AK6TR-G1

Part No AP3783AK6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description PRIMARY SIDE REGULATED SWITCHING MODE POWER SUPPLY CONTROLLER | IC REG CTLR AC/DC GEN3 SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage 6.8V ~ 35V
Switching Frequency 60kHz
Fault Protection Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1145668-AP3783AK6TR-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3783AK6TR-G1 CAD Model

Description

Introducing the AP3783AK6TR-G1 Power Switch from Diodes Incorporated

The AP3783AK6TR-G1 is a cutting-edge power switch component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This particular model is a testament to the company's commitment to delivering energy-efficient and robust power management solutions to meet the demands of modern electronic applications.

Key Features and Benefits

  • High Efficiency: With its advanced design, the AP3783AK6TR-G1 ensures high efficiency in power conversion, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Integrated Protections: The device includes multiple protection features such as over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown (TSD), enhancing the safety and reliability of the end application.
  • Compact Footprint: Housed in a small package, the AP3783AK6TR-G1 is ideal for space-constrained applications, allowing designers to reduce the size of their power management solutions without sacrificing performance.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, accommodating various power supply standards and ensuring versatility across different product designs.

Applications

The versatility of the AP3783AK6TR-G1 makes it suitable for a wide array of applications, including but not limited to:

  • AC/DC power supplies
  • LED lighting systems
  • Consumer electronics
  • Industrial controls
  • Telecommunication equipment

Quality and Reliability

Diodes Incorporated is renowned for its rigorous quality control processes, and the AP3783AK6TR-G1 is no exception. Each unit is meticulously tested to ensure it meets the highest standards of performance and durability. Customers can trust this power switch to deliver consistent operation over its intended lifespan.

Environmental Considerations

Environmentally conscious, the AP3783AK6TR-G1 complies with RoHS directives, making it a suitable choice for eco-friendly product designs. By choosing this power switch, manufacturers can contribute to reducing harmful electronic waste and promoting sustainable development.

Overall, the AP3783AK6TR-G1 from Diodes Incorporated represents a superior choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3578 $50.0920
345+ $0.2936 $101.2920
530+ $0.2845 $150.7850
730+ $0.2753 $200.9690
940+ $0.2661 $250.1340
1,260+ $0.2386 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess