EN
  • EN
  • DE

DS90CR485VSX/NOPB

Part No DS90CR485VSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 48BIT 100-TQFP  /  6.384Gbps Serializer 48 Input 8 Output 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Series µSerDes™
Package Tape & Reel (TR)
Product Status Obsolete
Function Serializer
Data Rate 6.384Gbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 48
Number of Outputs 8
Voltage - Supply 2.37V ~ 3.46V
Temperature Range - Operating -10°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number DS90CR485
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names DS90CR485VSX,DS90CR485VSX-ND,DS90CR485VSX-NDR
Standard Package 1,000
Win Source Part Number 1056242-DS90CR485VSX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CR485VSX/NOPB CAD Model

Description

Product Overview

The DS90CR485VSX/NOPB is a high-performance serializer/deserializer (SerDes) component from Texas Instruments, designed to facilitate point-to-point data transmission over controlled impedance media of differential signaling. This device is specifically engineered to address the needs of high-speed data transmission in a variety of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • High Data Bandwidth: The DS90CR485VSX/NOPB supports a significant data rate, making it suitable for applications that require fast data transfer speeds.
  • LVDS (Low-Voltage Differential Signaling) Technology: Utilizing LVDS technology, this SerDes ensures low power consumption and minimizes EMI, providing a reliable and efficient data communication method.
  • Robust Error Detection: With built-in error detection capabilities, the device can provide a reliable communication link by detecting and signaling any data transmission errors.
  • Hot-Plug Capability: The device is designed to handle hot-plugging, which enables the connection of components without the need to power down the system.
  • Power Management: Advanced power management features are included to minimize power consumption when the device is in idle mode.
  • Compatibility: The DS90CR485VSX/NOPB is compatible with various industry standards, ensuring its suitability for a wide range of applications and interoperability with other devices.

Applications

The versatility of the DS90CR485VSX/NOPB makes it an ideal choice for a multitude of applications. It is particularly useful in:

  • High-resolution video display systems
  • Automotive infotainment and camera systems
  • Industrial control and automation
  • High-speed data acquisition and processing systems
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90CR485VSX/NOPB is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a range of environmental conditions. The NOPB designation indicates that the product is lead-free, reflecting Texas Instruments' dedication to environmental sustainability.

Conclusion

With its combination of high-speed data transmission, low power consumption, and robust error detection, the DS90CR485VSX/NOPB from Texas Instruments stands out as a superior solution for advanced SerDes applications.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0164 $60.0656
9+ $12.3212 $110.8908
13+ $11.9362 $155.1706
18+ $11.5511 $207.9198
23+ $11.1661 $256.8203
30+ $10.0110 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,247 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess