EN
  • EN
  • DE

TLV840MADL10DBVR

Part No TLV840MADL10DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description LOW-VOLTAGE SUPERVISOR WITH ADJU / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV840MADL10DBVRDKR,296-TLV840MADL10DBVRCT,296-TLV840MADL10DBVRTR
Standard Package 3,000
Win Source Part Number 972417-TLV840MADL10DBVR
Ultra Librarian 3D Model Ultra Librarian TLV840MADL10DBVR CAD Model

Description

Product Overview: TLV840MADL10DBVR

The TLV840MADL10DBVR is a cutting-edge voltage supervisor designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is engineered to monitor the voltage levels in digital systems, ensuring they remain within specific thresholds for reliable operation. It is particularly well-suited for battery-powered applications where energy efficiency is paramount.

Key Features

  • Voltage Threshold Accuracy: The TLV840MADL10DBVR boasts a precise threshold voltage accuracy, which is critical for systems that require consistent and reliable voltage monitoring.
  • Low Power Consumption: With an ultra-low quiescent current, this device is optimized for battery-operated applications, contributing to extended battery life and reduced power consumption.
  • Reset Delay Time: It features a programmable delay time for the reset signal, allowing designers to tailor the supervisor to their system's needs.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for various industrial and consumer applications.
  • Package Type: The TLV840MADL10DBVR comes in a compact, 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

This voltage supervisor is versatile and can be used in a broad spectrum of applications, including:

  • Portable and battery-powered electronics
  • Microcontroller and microprocessor systems
  • Industrial control systems
  • Automotive electronics
  • Power management systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TLV840MADL10DBVR is no exception and is built to meet stringent industry standards, ensuring performance and durability in a wide range of environments and applications.

Support and Resources

Customers can access comprehensive technical support and resources for the TLV840MADL10DBVR on the Texas Instruments website. This includes datasheets, application notes, design tools, and technical forums to assist with design integration and troubleshooting.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8922 $53.5320
140+ $0.7321 $102.4940
215+ $0.7092 $152.4780
295+ $0.6863 $202.4585
380+ $0.6634 $252.0920
505+ $0.5948 $300.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,770 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess