EN
  • EN
  • DE

TLV803EA29RDBZR

Part No TLV803EA29RDBZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name TLV803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV803EA29RDBZRDKR, 296-TLV803EA29RDBZRCT, 296-TLV803EA29RDBZRTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936961-TLV803EA29RDBZR
Ultra Librarian 3D Model Ultra Librarian TLV803EA29RDBZR CAD Model

Description

Overview of Texas Instruments TLV803EA29RDBZR

The Texas Instruments TLV803EA29RDBZR is a precision voltage supervisor designed to maintain system integrity by monitoring the supply voltage of digital systems. This device is an essential component for applications requiring high reliability and operational stability. It is particularly suitable for microprocessor, microcontroller, and other digital system's voltage monitoring needs.

Key Features

  • Voltage Threshold: The TLV803EA29RDBZR has a fixed-sense threshold voltage of 2.93V, which is ideal for 3V systems. This precise threshold ensures that the system operates within its intended voltage range.
  • Reset Time Delay: It offers a built-in delay feature, providing a reset time delay of 200 ms (typical), which helps prevent nuisance resets during transient conditions.
  • Low Current Consumption: With a typical supply current of just 3.5 µA, this device is energy-efficient, making it an excellent choice for battery-powered applications.
  • Output: The supervisor provides an active-low, open-drain RESET output, which remains asserted until the monitored voltage rises above the threshold, plus the hysteresis, ensuring a reliable startup.
  • Temperature Range: It operates over a wide temperature range of -40°C to +125°C, making it versatile for various environments and applications.
  • Package: The device comes in a compact, surface-mount, 3-pin SOT-23 package, which allows for space-saving PCB designs.

Applications

The TLV803EA29RDBZR is ideal for use in a variety of applications, including:

  • Portable and battery-powered electronics
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Automotive systems
  • Data storage and servers
  • Medical devices

Conclusion

The Texas Instruments TLV803EA29RDBZR voltage supervisor is a robust and reliable solution for systems that cannot tolerate voltage deviations. Its precise monitoring capabilities, low power consumption, and small form factor make it an excellent choice for designers looking to enhance system safety without compromising on performance or space.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2729 $50.4865
450+ $0.2239 $100.7550
695+ $0.2169 $150.7455
955+ $0.2099 $200.4545
1,235+ $0.2029 $250.5815
1,650+ $0.1819 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess