EN
  • EN
  • DE

TLV7041DBVR

Part No TLV7041DBVR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose Open-Drain, Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 2pA @ 5V
Current - Output (Typ) 33mA @ 5V
Current - Quiescent (Max) 900nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs (Typ)
Hysteresis 17mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package SC-74A, SOT-753
Mounting Surface Mount
Supplier Device Package SOT-23-5
Base Product Number TLV7041
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV7041DBVRTR,296-TLV7041DBVRDKR,296-TLV7041DBVRCT
Standard Package 3,000
Win Source Part Number 1319502-TLV7041DBVR
Ultra Librarian 3D Model Ultra Librarian TLV7041DBVR CAD Model

Description

Overview of Texas Instruments TLV7041DBVR

The Texas Instruments TLV7041DBVR is a high-performance, single-channel comparator that is part of the TLV704x family. This device is designed for voltage and signal comparison applications in a wide range of products, from industrial to consumer electronics. The TLV7041DBVR is known for its low power consumption and fast response time, making it an ideal choice for battery-powered and portable applications where efficiency is crucial.

Key Features

  • Low Voltage Operation: The TLV7041DBVR operates at a supply voltage range of 1.6V to 5.5V, enabling it to function in low-voltage systems and extend battery life in portable devices.
  • High Speed: With a propagation delay of typically 260 ns, this comparator is suitable for fast signal processing applications.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads directly without the need for an external pull-up resistor, simplifying circuit design.
  • Low Power Consumption: It has an incredibly low quiescent current of 335 nA, which is ideal for power-sensitive applications.
  • No Phase Reversal: The comparator is designed to prevent phase reversal, ensuring reliable operation even when the input voltage exceeds the common-mode voltage range.

Applications

The TLV7041DBVR is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and wearable electronics
  • Window comparators
  • Zero-crossing detectors
  • Signal conditioning circuits
  • Relay drivers

Package and Reliability

This comparator comes in a small, 5-pin SOT-23 package, designated as DBVR, which is suitable for space-constrained applications. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of operating conditions.

With its combination of low power consumption, high-speed operation, and compact form factor, the Texas Instruments TLV7041DBVR is an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5645 $50.8050
220+ $0.4632 $101.9040
335+ $0.4487 $150.3145
465+ $0.4342 $201.9030
600+ $0.4198 $251.8800
800+ $0.3763 $301.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess