EN
  • EN
  • DE

TLV70033DCK

Part No TLV70033DCK
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13
Reference case SMD
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716734-TLV70033DCK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV70033DCK CAD Model

Description

The TLV70033DCK is a highly efficient, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output of 3.3V. This compact and reliable component is ideal for a wide range of applications, including portable electronics, wireless communication devices, and power-sensitive systems.

Key Features:

  • Output Voltage: Precisely regulated 3.3V output, suitable for powering 3.3V logic and analog circuits.
  • High Accuracy: Offers excellent load and line regulation with an accuracy of ±2%, ensuring stable voltage supply even under varying conditions.
  • Low Dropout: The LDO design allows for a minimal voltage difference between the input and output, providing efficient operation with a low dropout voltage of typically 250 mV at full load.
  • Low Quiescent Current: Exhibits a very low quiescent current of 31 µA (typical), making it suitable for battery-powered applications where power conservation is critical.
  • Thermal Shutdown and Overcurrent Protection: Integrated safety features protect the device and the system from damage due to excessive heat and load conditions.
  • Small Package Size: Available in a compact 5-Pin SC-70 (SOT-323) package, which saves valuable board space in space-constrained applications.

Applications:

  • Mobile Phones and PDAs
  • GPS Navigation Systems
  • Portable Media Players
  • Wireless LAN and Bluetooth® Modules
  • Smart Sensors and IoT Devices

With its combination of high accuracy, low power consumption, and small footprint, the TLV70033DCK voltage regulator is an excellent choice for designers looking to optimize the performance and efficiency of their electronic systems. Texas Instruments' commitment to quality and reliability ensures that this component will deliver consistent performance over a wide range of environmental conditions and application scenarios.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Micron Technology Inc.
Lowest to $16.8087
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Lowest to $12.6416
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,633 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess