EN
  • EN
  • DE

ST72F324J4T6/TR

Part No ST72F324J4T6/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263275-ST72F324J4T6/TR
Ultra Librarian 3D Model Ultra Librarian ST72F324J4T6/TR CAD Model

Description

STMicroelectronics ST72F324J4T6/TR Microcontroller

The ST72F324J4T6/TR is a high-performance microcontroller from STMicroelectronics, designed to offer a robust solution for embedded applications requiring efficient control and processing capabilities. This microcontroller is part of the ST7 family, which is known for its reliability and flexibility, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

At the heart of the ST72F324J4T6/TR is an 8-bit CPU, which operates at a maximum frequency of 8 MHz, providing the computational power necessary for handling complex tasks. The device comes with 16KB of on-chip Flash memory, which is ideal for storing application code, and 1KB of RAM for data storage. The Flash memory offers the advantage of in-circuit programming and in-application programming, allowing for easy updates and modifications to the firmware.

One of the key features of the ST72F324J4T6/TR is its rich set of peripherals. It includes a variety of communication interfaces such as SPI, SCI (UART), and I²C, enabling the microcontroller to connect with other devices and components within a system. Additionally, it boasts 10-bit Analog-to-Digital Converters (ADCs) with multiple channels, which are essential for reading analog signals and processing them digitally.

The microcontroller also offers a flexible timer system that includes a watchdog timer, a main clock controller with an oscillator safe-guard, and a real-time base for scheduled operations. These timing features are crucial for ensuring the timely execution of tasks, system reliability, and efficient power management.

For enhanced functionality, the ST72F324J4T6/TR provides multiple I/O ports that can be configured to interface with external devices, sensors, and actuators. The microcontroller operates within a supply voltage range of 3.0 to 5.5 volts, making it compatible with both 3.3V and 5V logic levels, and it is available in a TQFP44 package, which is suitable for space-constrained applications.

With its robust feature set, the ST72F324J4T6/TR from STMicroelectronics is a versatile and reliable microcontroller that can meet the demands of various complex embedded systems, offering developers a platform to build efficient and innovative products.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess