EN
  • EN
  • DE

TLV6713DDCR

Part No TLV6713DDCR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 OPEN DRAIN SOT23 / Comparator General Purpose Open Drain SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 36V
Current - Quiescent (Max) 11µA
Hysteresis 12mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package SOT-23-6 Thin, TSOT-23-6
Mounting Surface Mount
Supplier Device Package SOT-23-THIN
Base Product Number TLV6713
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51699-6,296-51699-1,296-51699-2,TLV6713DDCR-ND
Standard Package 3,000
Win Source Part Number 1321647-TLV6713DDCR
Ultra Librarian 3D Model Ultra Librarian TLV6713DDCR CAD Model

Description

The TLV6713DDCR from Texas Instruments is a precision voltage detector designed for systems that require a high degree of accuracy in voltage monitoring. This device is a part of TI's family of voltage supervisors that ensure reliable operation and stability in a wide range of applications, from industrial to consumer electronics.

Featuring a factory-trimmed threshold voltage, the TLV6713DDCR offers an impressive accuracy of ±0.5% at 25°C, which is crucial for sensitive applications requiring precise voltage monitoring. This precision is maintained over a wide temperature range, from -40°C to +125°C, making the device suitable for challenging environmental conditions.

The device comes in a small, space-saving 6-pin SOT-23 package, which is ideal for compact PCB layouts. This package, denoted by the DDCR suffix, is not only space-efficient but also offers excellent thermal performance, ensuring the device operates reliably even when PCB real estate is at a premium.

One of the standout features of the TLV6713DDCR is its low quiescent current. With a typical consumption of only 1.1 µA, it is an excellent choice for battery-powered and energy-sensitive applications where power conservation is a priority.

Moreover, the TLV6713DDCR offers a versatile range of supply voltages, from 1.8V to 6.5V, allowing it to be used in various circuit configurations without the need for additional level-shifting components. This flexibility makes it a convenient option for mixed-voltage systems.

The device features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design process. When the monitored voltage falls below the threshold, the output of the TLV6713DDCR actively drives low, providing a clear and immediate indication that the voltage is out of the specified range.

In summary, the TLV6713DDCR voltage detector from Texas Instruments is a highly accurate, low-power, and versatile component that is well-suited for a variety of applications where voltage monitoring is critical. Its compact form factor and robust feature set make it an indispensable part of any power management solution.

You May Also Be Interested in

Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9021 $57.0630
65+ $1.5607 $101.4455
100+ $1.5119 $151.1900
140+ $1.4632 $204.8480
180+ $1.4144 $254.5920
240+ $1.2681 $304.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,192 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess