EN
  • EN
  • DE

TDA8444T/N4/G1,518

Part No TDA8444T/N4/G1,518
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC OCTUPLE DAC 6BIT 12V 16-SOIC / DAC 8-CH Current Steering 6-bit 16-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 6
Number of D/A Converters 6
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 4.5 V ~ 13.2 V
Voltage - Supply, Digital 4.5 V ~ 13.2 V
INL/DNL (LSB) ±0.5 (Maximum), ±0.5 (Maximum)
Operating Temperature Range -20°C ~ 70°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Win Source Part Number 796588-TDA8444T/N4/G1,518
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8444
Introduction Date March 01, 1991
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8444T/N4/G1,518 CAD Model

Description

Product Overview: TDA8444T/N4/G1,518

The TDA8444T/N4/G1,518 is a high-performance integrated circuit (IC) developed by NXP Semiconductors, a leader in the electronic components industry. This IC is designed to cater to a wide range of applications that require precise digital-to-analog conversion with multiple outputs. The device is particularly well-suited for use in advanced television systems, video processors, and other multimedia applications where accurate color control and signal processing are essential.

Key Features

  • Multiple 8-bit Digital-to-Analog Converters (DACs): The TDA8444T/N4/G1,518 is equipped with eight independent DACs, providing the flexibility to control multiple analog outputs simultaneously.
  • High Resolution: With 8-bit resolution, this IC ensures fine-grained analog output, which is critical for applications demanding high color accuracy and image quality.
  • Serial Interface: The device features a serial interface for input data, allowing for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8444T/N4/G1,518 helps to reduce the overall power consumption of the systems in which it is used.
  • Compact Packaging: The IC comes in a small-outline package, making it suitable for space-constrained applications.

Applications

The versatile nature of the TDA8444T/N4/G1,518 makes it an ideal choice for a variety of applications, including:

  • Advanced Television Systems
  • Video Signal Processing
  • Graphics Cards
  • Display Technology
  • Professional Video Equipment

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA8444T/N4/G1,518 is no exception. This product is manufactured to meet high standards, ensuring stable performance and longevity in all supported applications. Customers can trust in the durability and consistent operation of this high-quality digital-to-analog converter IC.

Whether you're developing sophisticated video processing equipment or looking to enhance the capabilities of display technology, the TDA8444T/N4/G1,518 from NXP Semiconductors offers the precision, efficiency, and reliability you need to deliver top-notch performance.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
Lowest to $7.1344
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess