Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Number of D/A Converters 1
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.3V, 5V
Supply Voltage , Digital 2.7V ~ 3.3V, 5V
INL/DNL (LSB) ±0.3, ±0.07
Architecture String DAC
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number TLV5624
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1270519-TLV5624CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5624CD CAD Model

Description

The TLV5624CD from Texas Instruments is a low-power, 8-bit digital-to-analog converter (DAC) with a flexible 4-channel output. This precision DAC is designed for use in a wide variety of applications that require digital signal conversion to analog with high accuracy and reliability.

Key Features

  • Resolution: The TLV5624CD offers 8-bit resolution, providing fine granularity in the analog signals it produces.
  • Quad DAC Channels: With four independent DAC channels, this device enables multiple signal outputs simultaneously, which is ideal for complex systems requiring several analog signals.
  • Low Power Consumption: It is optimized for low power operations, making it suitable for battery-powered devices and power-sensitive applications.
  • Flexible Reference Voltage: The device accepts a wide range of reference voltages, allowing for adjustable output ranges to meet specific application requirements.
  • Settling Time: The DAC boasts a fast settling time, ensuring quick response to changes in the digital input signal.
  • Interface: It features a simple, easy-to-use serial interface that supports high-speed SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Power-On Reset: The TLV5624CD includes a power-on reset circuit that ensures the DAC output powers up at zero and remains there until a valid write takes place.

Applications

The versatility of the TLV5624CD makes it suitable for an array of applications, including:

  • Battery-operated equipment
  • Digital gain and offset adjustment
  • Motor control
  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation

Quality and Reliability

As with all Texas Instruments products, the TLV5624CD is manufactured to the highest quality standards, ensuring both performance and longevity in the field. The device is available in a small-outline package, making it easy to integrate into a variety of design layouts.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $6.8770
ECAD model for DAC63204RTER
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $1,329.3234
ECAD model for LTC2000IY-16#PBF
Analog Devices Inc.
IC DAC 8BIT A-OUT 16DIP / 8 Bit Digital to Analog Converter 1 16-PDIP
Need more? Email Us
ECAD model for PM7524GP
Analog Devices Inc.
IC DAC 16BIT A-OUT 48LQFP
Lowest to $102.4000
ECAD model for LTC2752ACLX
Analog Devices Inc.
IC DAC 16BIT V-OUT 12DFN
Need more? Email Us
ECAD model for LTC2607CDE-1#TRPBF
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $57.0448
ECAD model for MAX5251AEAP
Analog Devices Inc.
IC DAC 16BIT A-OUT 48QFN
Need more? Email Us
ECAD model for LTC2753AIUK-16
Analog Devices Inc.
IC DAC 12BIT MULTIPLYING 16-SOIC / Bit Digital to Analog Converter 16-SOIC
Need more? Email Us
ECAD model for PM7543FS
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP
Lowest to $51.4799
ECAD model for AD5066BRUZ-REEL7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5033 $51.0198
15+ $6.9770 $104.6550
23+ $6.7590 $155.4570
31+ $6.5410 $202.7710
40+ $6.3230 $252.9200
53+ $5.6689 $300.4517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 260 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention