EN
  • EN
  • DE

74ACT16373MTD

Part No 74ACT16373MTD
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description 16-Bit Transparent Latch with 3-STATE Outputs | IC LATCH TRANSP 16BIT 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 5.3ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74ACT16373
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1130472-74ACT16373MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16373MTD CAD Model

Description

ON Semiconductor 74ACT16373MTD Product Overview

The ON Semiconductor 74ACT16373MTD is a high-performance, 16-bit D-type transparent latch with 3-state outputs. This integrated circuit is part of ON Semiconductor's Advanced CMOS Technology (ACT) family, which offers a perfect balance between speed and power consumption, making it an ideal choice for a wide range of high-speed applications.

Key Features

  • Logic Type: 16-bit D-type transparent latch
  • Output Type: 3-state, which enables bidirectional communication or connection to a bus without conflict
  • Operating Voltage: 4.5V to 5.5V, providing compatibility with standard 5V systems
  • High-Speed: Capable of handling fast signal processing with a typical tPD of 6.5ns at 5V
  • Low Power Consumption: I_CC reduced by 50% over the standard ACT family, which is beneficial for power-sensitive designs
  • Package: Manufactured in a 48-Lead TSSOP package, which allows for a compact footprint on printed circuit boards

Applications

The 74ACT16373MTD is versatile and can be used in various digital applications that require temporary storage of data, such as:

  • Computers and computer peripherals
  • Data communication systems
  • Instrumentation and test equipment
  • Digital signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74ACT16373MTD is no exception. This product is designed to meet the stringent requirements of the semiconductor industry, ensuring high reliability and performance in all operating conditions.

Environmental Compliance

The 74ACT16373MTD from ON Semiconductor is lead-free and RoHS compliant, reflecting the company's dedication to environmental sustainability and the global movement towards reducing hazardous substances in electronic components.

In summary, the 74ACT16373MTD is a robust and efficient solution for designers looking to implement 16-bit latches in their systems, with the backing of ON Semiconductor's reputation for quality and performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess