EN
  • EN
  • DE

LTC2607CDE-1#TRPBF

Part No LTC2607CDE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196666-LTC2607CDE-1#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 16
Operating Temperature 0°C ~ 70°C
Package / Case 12-WFDFN Exposed Pad
Mounting Type Surface Mount
Voltage - Supply, Digital 2.7V ~ 5.5V
Voltage - Supply, Analog 2.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian LTC2607CDE-1#TRPBF CAD Model

Description

Product Overview: LTC2607CDE-1#TRPBF

The LTC2607CDE-1#TRPBF, manufactured by Analog Devices Inc., is a high-performance, dual 16-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy for a wide range of applications. This product is part of the LTC2607 series and comes in a compact, 12-lead DFN package with enhanced thermal performance and a small footprint, making it ideal for space-constrained designs.

Key Features

  • Resolution: The LTC2607CDE-1#TRPBF offers 16-bit resolution for each DAC, ensuring fine-grain control over analog output signals.
  • Channel Count: It features two independent DAC channels, allowing for multiple signal outputs from a single device.
  • Interface: The device supports a simple SPI/Microwire-compatible serial interface for easy communication with microcontrollers or digital systems.
  • Supply Voltage: It operates from a 2.7V to 5.5V supply, providing flexibility in various power environments.
  • Reference Voltage: An external reference voltage can be applied, which sets the full-scale output voltage and provides a wide output range.
  • Power-On Reset: Each DAC powers up with a zero-scale voltage, ensuring a predictable start-up state.
  • Software Selectable Shutdown: The integrated shutdown feature reduces power consumption when the DAC is not in use.

Applications

The LTC2607CDE-1#TRPBF is suitable for a variety of applications that require high precision and low power consumption, such as:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment
  • Portable Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2607CDE-1#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial markets. The device is available in a RoHS-compliant package and is designed for extended temperature ranges, ensuring reliable performance in diverse operating conditions.

Whether you're designing precision instrumentation or looking to enhance the performance of your digital systems, the LTC2607CDE-1#TRPBF offers the accuracy and reliability you need in a compact and efficient package.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess