Products specifications Report Issue?

Manufacturer Microchip
Memory Size 64 kbit
Interface Type 2-Wire, I2C
Maximum Clock Frequency 400 kHz
Organization 8 k x 8
Package / Case SOIC-8
Access Time 900 ns
Supply Voltage - Min 2.5 V
Supply Voltage - Max 5.5 V
Mounting Style SMD/SMT
Data Retention 200 Year
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Series 24LC64
Packaging Tube
Height 1.25 mm
Length 4.9 mm
Width 3.9 mm
Brand Microchip Technology
Supply Current - Max 3 mA
Active Read Current - Max 3 mA
Moisture Sensitive Yes
Operating Supply Current 3 mA
Operating Supply Voltage 2.5 V to 5.5 V
Product Type EEPROM
Programming Voltage 2.5 V to 5.5 V
Standard Pack Qty 100
Subcategory Memory & Data Storage
Ultra Librarian 3D Model Ultra Librarian 24LC64I/SN CAD Model

You May Also Be Interested in

Macronix
IC FLASH 4MBIT PARALLEL 44SOP / FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SOP
Need more? Email Us
ECAD model for MX29LV400CBMC-70G
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28CDIP / SRAM - Synchronous Memory IC 256Kbit Parallel 55 ns 28-CDIP
Lowest to $55.7417
ECAD model for 5962-8855203XA
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
ECAD model for 24FC04-E/SN
Infineon Technologies
IC FLASH 64MBIT SPI/QUAD 8WSON
Lowest to $5.2960
ECAD model for S25FL064LABNFA010
Micron Technology Inc.
IC FLASH 256MBIT PARALLEL 56TSOP
Lowest to $54.6591
ECAD model for MT28EW256ABA1HJS-0SIT TR
ISSI, Integrated Silicon Solution Inc
IC DRAM 16MBIT PARALLEL 60TFBGA
Need more? Email Us
ECAD model for IS42S16100F-6BL
Micron Technology Inc.
IC FLASH 1TBIT EMMC 153VFBGA
Need more? Email Us
ECAD model for MTFC128GAZAQJP-IT
Micron Technology Inc.
IC FLASH 2GBIT SPI 24TPBGA
Lowest to $619.6947
ECAD model for MT25QU02GCBB8E12-0AAT TR
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Need more? Email Us
ECAD model for IS62WV2568FBLL-45TLI

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention