EN
  • EN
  • DE

TLV5618AMFKB

Part No TLV5618AMFKB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Differential Nonlinearity 1 LSB
Height 2.03 mm
Integral Nonlinearity (INL) 4 LSB
Interface SPI
Lead Free Contains Lead
Length 8.89 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of DAC Channels 2
Number of Pins 20
Output Type Voltage
Power Consumption 1.8 mW
Resolution 1.5 B
RoHS Non-Compliant
Settling Time 3 µs
Signal to Noise Ratio (SNR) 76 dB
Spurious-free dynamic range (SFDR) 72 dB
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1028666-TLV5618AMFKB
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV5618AMFKB CAD Model

Description

Product Overview: TLV5618AMFKB

The TLV5618AMFKB is a precision digital-to-analog converter (DAC) from Texas Instruments, designed to deliver high-performance output in a compact form factor. This particular model features a dual 12-bit DAC with integrated output amplifiers, making it an ideal choice for applications requiring accurate analog signal generation.

Key Features

  • Resolution: 12-bit dual DAC ensures fine granularity in the analog output, providing precise control for a wide range of applications.
  • Interface: The device supports a simple, yet efficient SPI (Serial Peripheral Interface), which allows for easy communication with microcontrollers and other digital systems.
  • Supply Voltage: Operates on a 2.7V to 5.5V supply voltage, offering flexibility in different system power environments.
  • Settling Time: Fast settling time of 10 microseconds to within ±0.003% of the final value ensures quick response to changes in input data.
  • Power Consumption: Low power operation with a typical power consumption of 75 µW at 3V, making it suitable for battery-powered devices and power-sensitive applications.
  • Package: Available in a compact, surface-mount LCCC (Leadless Chip Carrier) package, which is ideal for space-constrained applications.

Applications

The TLV5618AMFKB is versatile and can be used in a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Analog Output for Microcontrollers
  • Motor Control

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV5618AMFKB is no exception. It is designed to meet the rigorous demands of industrial applications and is manufactured with TI's advanced techniques to ensure high performance and durability.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools to facilitate the integration of the TLV5618AMFKB into various projects.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess