EN
  • EN
  • DE

TLV5580IPWG4

Part No TLV5580IPWG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PAR 80M 28TSSOP / 1-Channel Single ADC Pipelined 80Msps 8-bit Parallel 28-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Resolution 8
Sampling Rate 80M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 797134-TLV5580IPWG4
Popularity Medium
Supply and Demand Status Limited
Family Name TLV5580
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TLV5580IPWG4 CAD Model

Description

The TLV5580IPWG4 is a high-performance, 8-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This precision ADC is tailored for demanding applications that require high-speed data acquisition and processing, such as digital oscilloscopes, medical imaging, and wireless communication systems.

Key Features

  • High-Speed Performance: With a sampling rate of up to 80 MSPS (Mega Samples Per Second), the TLV5580IPWG4 ensures rapid data acquisition, making it ideal for applications where timing and speed are critical.
  • Resolution: The 8-bit resolution of this ADC provides a fine balance between high-speed operation and sufficient dynamic range to capture and convert analog signals with precision.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV5580IPWG4 operates with a low power consumption, which is essential for portable and battery-powered devices.
  • Differential Inputs: The device features differential inputs that enhance noise immunity and improve signal integrity, which is particularly beneficial in electrically noisy environments.
  • Integrated Sample-and-Hold: The built-in sample-and-hold circuitry simplifies system design by eliminating the need for external components, thus reducing the overall solution size and cost.
  • Programmable Gain Amplifier: An onboard programmable gain amplifier allows for signal conditioning, enabling the ADC to adapt to various input signal ranges.
  • Flexible Interface: The TLV5580IPWG4 offers a flexible digital interface that is compatible with various DSP and microcontroller platforms, ensuring easy integration into a wide range of systems.

Package and Quality

The TLV5580IPWG4 is available in a 28-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving applications. Texas Instruments is committed to the highest quality standards and the TLV5580IPWG4 adheres to these, ensuring reliable performance in critical systems.

Applications

Due to its high-speed capabilities and robust feature set, the TLV5580IPWG4 is suitable for various applications, including:

  • Digital Oscilloscopes
  • Medical Imaging
  • Wireless Communication
  • Video and Image Processing
  • Data Acquisition Systems

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess