Maxim Integrated MAX9113EKA-TG069 Product Overview
The MAX9113EKA-TG069 is a high-speed, low-power, dual LVDS line driver with a current-limiting and thermal-shutdown feature, designed by Maxim Integrated to ensure reliable communication in high-speed data transfer applications. This product is particularly suited for driving clock or data lines in applications such as backplane interconnects, cable drivers, and high-speed serial communication links.
Key Features
- High-Speed Interface: The MAX9113EKA-TG069 supports high-speed data rates up to 400Mbps, making it ideal for high-speed data transmission requirements.
- Low-Power Consumption: With its low-power design, the device consumes minimal power, which is critical for energy-sensitive applications.
- Flow-Through Pinout: The flow-through pinout simplifies PCB layout and reduces crosstalk, ensuring signal integrity at high data rates.
- Current Limiting and Thermal Shutdown: Integrated current-limiting resistors and thermal-shutdown circuitry protect the device against excessive power dissipation and ensure long-term reliability.
- Small Package: The MAX9113EKA-TG069 comes in a small 8-pin SOT23 package, which is advantageous for space-constrained applications.
Applications
The versatility of the MAX9113EKA-TG069 allows it to be used in a wide range of applications, including but not limited to:
- High-speed point-to-point data transmission
- Backplane and cable driving
- Clock distribution networks
- Networking and telecommunications equipment
- Serial data transmission for industrial and medical equipment
Technical Specifications
Parameter
Value
Data Rate
Up to 400Mbps
Supply Voltage
3.3V ±10%
Operating Temperature Range
-40°C to +85°C
Package
8-pin SOT23
Overall, the MAX9113EKA-TG069 from Maxim Integrated provides a robust and efficient solution for high-speed data transmission, combining performance with reliability in a compact form factor.