EN
  • EN
  • DE

TLV431AIDBZR

Part No TLV431AIDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±1%
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 033079-TLV431AIDBZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TLV431
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV431AIDBZR CAD Model

Description

Product Overview - TLV431AIDBZR

The TLV431AIDBZR is a precision low-voltage shunt voltage reference from Texas Instruments (TI). This semiconductor device offers an adjustable voltage reference in a tiny package, making it suitable for space-constrained applications. It is designed to maintain high stability and accuracy over a wide operating temperature range, which makes it a reliable choice for precision voltage regulation tasks.

Key Features

  • Adjustable Output Voltage: This device can be programmed from the reference voltage of 1.24V up to 16V with two external resistors.
  • Low Temperature Coefficient: Offering excellent temperature stability, the TLV431AIDBZR has a typical temperature coefficient of only 50 ppm/°C.
  • Low Operational Current: It operates with a minimal current in the range of 1µA to 100µA, which is ideal for battery-operated equipment.
  • Wide Operating Temperature Range: The device functions reliably over an industrial temperature range of -40°C to 85°C.
  • Small Package Size: The TLV431AIDBZR comes in a small SOT-23 package, which is perfect for applications where space is at a premium.
    • Applications

      With its precision and low-power consumption, the TLV431AIDBZR is an excellent choice for various applications. It is commonly used in portable and battery-powered devices, such as mobile phones and laptops, where power efficiency is crucial. It is also suitable for use in power supplies, notebook computers, and adjustable voltage references in a variety of electronic circuits.

      Quality and Reliability

      Texas Instruments is known for its commitment to quality, and the TLV431AIDBZR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is RoHS compliant and is designed to meet the rigorous demands of the modern electronic industry.

      Ordering and Packaging

      The TLV431AIDBZR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Ordering codes and options can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1091 $50.1860
1,120+ $0.0895 $100.2400
1,735+ $0.0867 $150.4245
2,385+ $0.0839 $200.1015
3,085+ $0.0811 $250.1935
4,125+ $0.0728 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess