EN
  • EN
  • DE

TLV4112IDGNG4

Part No TLV4112IDGNG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Output-Drive Operational Amplifier 8-MSOP-PowerPAD -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 2.7 MHz
Mounting SMD (SMT)
Case / Package SOP
Common Mode Rejection Ratio 63 dB
Gain Bandwidth Product 2.7 MHz
Input Bias Current 50 pA
Input Offset Voltage (Vos) 175 µV
Lead Free Contains Lead
Max I/O Voltage 3.5 mV
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Nominal Supply Current 2 mA
Number of Channels 2
Number of Circuits 2
Number of Pins 8
Operating Supply Current 700 µA
Output Current 320 mA
Output Current per Channel 320 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 1.57 V/µs
Voltage Gain 110 dB
Win Source Part Number 1100165-TLV4112IDGNG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV4112IDGNG4 CAD Model

Description

Product Overview: TLV4112IDGNG4

The TLV4112IDGNG4 is a high-output-drive, rail-to-rail input and output operational amplifier from Texas Instruments. This advanced op-amp is designed to provide a blend of speed and precision, making it suitable for a wide range of applications, including audio and video processing, test and measurement equipment, and sensor signal conditioning.

Key Features

  • High Output Drive: The TLV4112IDGNG4 can deliver a large amount of current to the load, making it ideal for driving heavy loads without significant signal distortion.
  • Rail-to-Rail Input/Output: It can operate with input and output signals very close to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Wide Bandwidth: With a bandwidth of 2.4MHz, this op-amp can handle fast signal transitions, ensuring minimal delay in signal processing tasks.
  • Low Noise: It has a low voltage noise density, which makes it a good choice for applications requiring low noise amplification.
  • Single-Supply Operation: It is capable of operating from a single power supply, which simplifies power supply design and can help reduce system costs.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects it from damage due to overheating.

Applications

  • Audio Processing
  • Video Processing
  • Active Filters
  • Signal Conditioning
  • Test and Measurement Systems
  • Photodiode Amplification

Quality and Reliability

The TLV4112IDGNG4 is offered in an 8-pin MSOP (DGK) package, providing a compact footprint for space-constrained applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product benefits from TI's commitment to quality and reliability. The device is RoHS compliant and designed to meet the rigorous standards of the electronics industry, ensuring performance and durability in a variety of operating conditions.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2193 $51.0439
55+ $1.8210 $100.1550
86+ $1.7641 $151.7126
118+ $1.7072 $201.4496
152+ $1.6503 $250.8456
203+ $1.4796 $300.3588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess