EN
  • EN
  • DE

SN74AUP3G14RSER

Part No SN74AUP3G14RSER
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 3CH 3-IN 8UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000789-SN74AUP3G14RSER
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Series 74AUP
Features Schmitt Trigger
Operating Temperature Range -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G14RSER CAD Model

Description

Product Overview: SN74AUP3G14RSER

The SN74AUP3G14RSER is a high-performance, triple Schmitt-trigger inverter manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced logic gate is designed to operate with a power supply range of 0.8 V to 3.6 V, making it ideal for low-voltage applications that require energy efficiency and high speed.

Key Features

  • Low Power Consumption: The device is part of Texas Instruments' AUP family, which is known for ultra-low power consumption. This makes it suitable for battery-powered and portable devices where power efficiency is critical.
  • High-Speed Operation: With a typical tpd of 3.9 ns (at 3.3 V), the SN74AUP3G14RSER offers high-speed performance that can meet the demands of fast-switching circuits.
  • Schmitt-Trigger Action: The Schmitt-trigger inputs provide hysteresis, which enhances noise immunity and allows for slow input transition rates, making the device more stable and reliable in noisy environments.
  • Multiple Configurations: The triple inverter design gives designers the flexibility to use the inverters independently or in combination, providing versatility in circuit design.
  • Compact Packaging: The device is available in a small QFN-10 package, which minimizes board space and is ideal for space-constrained applications.

Applications

The SN74AUP3G14RSER is suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy management systems
  • Consumer electronics
  • Industrial controls

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AUP3G14RSER is built to meet the stringent requirements of the industry, ensuring reliability and performance. It is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the device into your projects.

Whether you are designing a new system or upgrading an existing one, the SN74AUP3G14RSER offers a blend of low power consumption, high speed, and design flexibility that can help you achieve your design goals.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1669 $50.0700
730+ $0.1370 $100.0100
1,135+ $0.1327 $150.6145
1,560+ $0.1284 $200.3040
2,015+ $0.1241 $250.0615
2,700+ $0.1113 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,835 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess