EN
  • EN
  • DE

SN74AHC00QDRG4Q1

Part No SN74AHC00QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC / NAND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHC00
Other Names 2156-SN74AHC00QDRG4Q1,SN74AHC00QDRG4Q1,296-SN74AHC00QDRG4Q1DKR,TEXTISSN74AHC00QDRG4Q1,296-SN74AHC00QDRG4Q1TR,296-SN74AHC00QDRG4Q1CT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257518-SN74AHC00QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHC00QDRG4Q1 CAD Model

Description

Product Overview: SN74AHC00QDRG4Q1 from Texas Instruments

The SN74AHC00QDRG4Q1 is a high-performance, quad 2-input NAND gate integrated circuit from Texas Instruments, designed to meet the stringent requirements of automotive and industrial applications. This device belongs to the AHC family, which is characterized by its low power consumption and high speed, making it an excellent choice for a wide range of electronic systems.

Key Features

  • Voltage Range: The device operates over a broad voltage range from 2 V to 5.5 V, which allows it to be used in various logic interfacing applications, including those requiring voltage translation.
  • Logic Type: Quad 2-input NAND gate, providing the fundamental building block for digital logic circuits.
  • Output Drive Capability: It can drive up to 8 LSTTL loads, which is indicative of its strong output drive performance.
  • Operating Temperature: The SN74AHC00QDRG4Q1 is designed to operate in a wide temperature range from -40°C to 125°C, making it suitable for harsh environments.
  • Package: Offered in a small and thin quad flat package (SOIC), with 14 pins, optimizing the board space.
  • Qualifications: The product is qualified for automotive applications, ensuring reliability and performance under the Automotive Electronics Council (AEC) Q100 standards.

Applications

Due to its robust design and versatile nature, the SN74AHC00QDRG4Q1 is ideal for a myriad of applications, including:

  • Automotive systems
  • Logic level translation
  • Signal gating
  • Oscillator circuits
  • Pulse shaping
  • High-speed logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC00QDRG4Q1 is no exception. The device is manufactured under strict quality control measures and is subjected to rigorous testing to ensure high reliability and performance in critical automotive and industrial applications.

Environmental Compliance

In line with global environmental standards, the SN74AHC00QDRG4Q1 is RoHS compliant, ensuring that it is free from hazardous substances, making it an environmentally friendly choice for electronic designs.

Overall, the SN74AHC00QDRG4Q1 from Texas Instruments is a versatile and reliable component that engineers can trust for their high-speed digital logic applications, particularly in the automotive sector where performance and durability are paramount.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2686 $51.0340
455+ $0.2204 $100.2820
705+ $0.2135 $150.5175
970+ $0.2066 $200.4020
1,255+ $0.1998 $250.7490
1,680+ $0.1791 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess