EN
  • EN
  • DE

TLV4041R1YKAR

Part No TLV4041R1YKAR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 4DSBGA / Comparator General Purpose Push-Pull, Rail-to-Rail 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) -
Current - Input Bias (Max) 10pA @ 5V
Current - Output (Typ) 50mA @ 5V
Current - Quiescent (Max) 3.5µA
CMRR, PSRR (Typ) -
Propagation Delay (Max) 360ns
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 4-XFBGA, DSBGA
Mounting Type Surface Mount
Supplier Device Package 4-DSBGA
Base Product Number TLV4041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357458-TLV4041R1YKAR
Ultra Librarian 3D Model Ultra Librarian TLV4041R1YKAR CAD Model

Description

Overview of Texas Instruments TLV4041R1YKAR

The TLV4041R1YKAR is a high-precision voltage detector from Texas Instruments designed to monitor power supplies in digital systems. It ensures that the voltage levels remain within specified thresholds, providing a reliable solution for system protection and power management. This component is a vital tool in applications where voltage supervision is critical for the proper functioning of electronic circuits.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, making it versatile for various applications.
  • High Accuracy: It offers a high threshold accuracy, which is essential for sensitive electronics that require precise voltage monitoring.
  • Low Power Consumption: Designed for efficiency, the TLV4041R1YKAR consumes minimal power, contributing to the overall energy efficiency of the system it is part of.
  • Adjustable Thresholds: Threshold voltages can be set according to the needs of the specific application, providing flexibility and customization.
  • Output Type: The device includes a push-pull output that can interface directly with both digital and analog circuits.

Applications

The TLV4041R1YKAR is ideal for a variety of applications where voltage monitoring is necessary, including:

  • Microprocessor or Microcontroller Systems
  • Battery-Powered Equipment
  • Portable and Handheld Devices
  • Industrial Equipment
  • Automotive Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV4041R1YKAR is no exception. It is built to meet the stringent requirements of industrial and automotive applications, ensuring long-term stability and performance.

Package and Availability

The TLV4041R1YKAR comes in a compact, surface-mount package that is suitable for automated assembly processes, facilitating integration into a wide range of products. Availability and specific pricing information can be obtained directly from Texas Instruments or authorized distributors.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2113 $54.5085
105+ $0.9939 $104.3595
160+ $0.9628 $154.0480
215+ $0.9318 $200.3370
280+ $0.9007 $252.1960
375+ $0.8075 $302.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess