EN
  • EN
  • DE

TLV4021R1YKAR

Part No TLV4021R1YKAR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description COMPARATOR WITH FIXED REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator with Voltage Reference Open-Drain, Rail-to-Rail 4-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XFBGA, DSBGA
Case / Package 4-DSBGA
Family Name TLV4021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV4021R1YKARCT, 296-TLV4021R1YKARTR, 296-TLV4021R1YKARDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936890-TLV4021R1YKAR
Ultra Librarian 3D Model Ultra Librarian TLV4021R1YKAR CAD Model

Description

Product Overview: Texas Instruments TLV4021R1YKAR

The Texas Instruments TLV4021R1YKAR is a high-precision, nanopower comparator that offers a blend of features making it ideal for a wide range of applications. This device is part of TI's extensive portfolio of comparators designed to meet the needs of power-sensitive and space-constrained applications.

Key Features

  • Ultra-Low Power Consumption: The TLV4021R1YKAR is optimized for battery-powered and energy-efficient systems due to its nanopower technology, ensuring minimal impact on overall power budgets.
  • High Precision: With its precise voltage comparison capabilities, the device is perfect for sensing and monitoring tasks where accuracy is paramount.
  • Push-Pull Output: The comparator features a push-pull output stage that can be connected directly to a microcontroller or other digital logic, eliminating the need for an external pull-up resistor.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, making it versatile for use in multiple systems without the need for additional voltage regulation.

Applications

The TLV4021R1YKAR is suited for a variety of applications including:

  • Battery monitoring systems
  • Energy harvesting devices
  • Portable and wearable electronics
  • Window comparators
  • Threshold detectors/sensors
  • Signal conditioning

Technical Specifications

Parameter Value
Supply Voltage Range 1.6V to 6.5V
Quiescent Current Extremely Low
Output Type Push-Pull
Package Compact, Surface-Mount

The TLV4021R1YKAR from Texas Instruments is a robust and reliable solution for systems requiring high precision with minimal power draw. Its small footprint and low power consumption, combined with a wide operating voltage range, make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0730 $53.6500
115+ $0.8804 $101.2460
180+ $0.8529 $153.5220
245+ $0.8254 $202.2230
315+ $0.7979 $251.3385
420+ $0.7154 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess