EN
  • EN
  • DE

301R562U063JT2

Part No 301R562U063JT2
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Aluminum Capacitors
Description CAP ALUM 5600UF 63V RADIAL / 5600 µF 63 V Aluminum Electrolytic Capacitors Radial, Can 19mOhm @ 120Hz 4000 Hrs @ 85°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Tray
Capacitance 5600 µF
Tolerance -10%, +75%
Voltage - Rated 63 V
ESR (Equivalent Series Resistance) 19mOhm @ 120Hz
Lifetime @ Temp. 4000 Hrs @ 85°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Lead Spacing 0.400" (10.16mm)
Size / Dimension 1.000" Dia (25.40mm)
Height - Seated (Max) 3.625" (92.08mm)
Mounting Through Hole
Case / Package Radial, Can
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.22.0040
Other Part Number 338-3897
Standard Package 192
Win Source Part Number 1328905-301R562U063JT2
Ultra Librarian 3D Model Ultra Librarian 301R562U063JT2 CAD Model

Description

The Cornell Dubilier Electronics (CDE) 1328905-301R562U063JT2 is an aluminum electrolytic capacitor.

  • Manufacturer: Cornell Dubilier Electronics (CDE)
  • Product Name: 1328905-301R562U063JT2
  • Capacitor Type: Aluminum Electrolytic Capacitor
  • Series: SEK
  • Capacitance: 5600 µF
  • Tolerance: -10%, +75%
  • Voltage Rating: 63 V
  • Lead Spacing: 0.400" (10.16mm)
  • ESR (Equivalent Series Resistance): 19mOhm @ 120Hz
  • Lifetime: 4000 Hrs @ 85°C
  • Polarity: Polarized
  • Package/Case: Radial, Can
  • Operating Temperature: -55°C ~ 105°C
  • Diameter: 1.000" Dia (25.40mm)
  • Application: General-Purpose

You May Also Be Interested in

Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.5533 $82.5533
2+ $67.7361 $135.4722
3+ $65.6193 $196.8579
4+ $63.5026 $254.0104
5+ $61.3858 $306.9290
6+ $55.0356 $330.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess