EN
  • EN
  • DE

TLV3801DSGT

Part No TLV3801DSGT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000847-TLV3801DSGT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Comparators
Package Tape & Reel (TR)
Type General Purpose
Operating Temperature -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package 8-WSON (2x2)
Product Status Active
Ultra Librarian 3D Model Ultra Librarian TLV3801DSGT CAD Model

Description

Product Overview: TLV3801DSGT from Texas Instruments

The TLV3801DSGT is a high-performance, low-power single-channel comparator developed by Texas Instruments. This advanced device is part of TI's precision comparator family and is designed to operate over a wide supply range with outstanding speed and accuracy. Ideal for battery-powered and portable applications, the TLV3801DSGT is a versatile component suitable for a variety of electronic systems.

Featuring a push-pull output stage, the TLV3801DSGT is capable of driving capacitive loads without the need for an external pull-up resistor. This makes it an excellent choice for direct interfacing with logic levels, thus simplifying circuit design. It boasts a fast response time, ensuring quick and reliable signal processing, which is crucial in control and monitoring applications.

The device is characterized for operation from –40°C to +125°C, making it robust and reliable for use in harsh environments. The TLV3801DSGT comes in a compact 8-pin MSOP (DSG) package, which is space-efficient and suitable for high-density mounting, a critical feature for modern compact electronic devices.

With a low supply voltage range from 2.7V to 5.5V, the TLV3801DSGT is an energy-efficient solution that helps to extend the battery life of portable devices. Its low input offset voltage and high gain contribute to a high level of precision in voltage comparison tasks, which is essential for sensitive applications.

Texas Instruments provides comprehensive technical support for the TLV3801DSGT, including detailed datasheets, application notes, and design resources. This ensures that engineers can fully harness the capabilities of the comparator for their specific applications, whether it is for industrial, consumer, or automotive electronics.

In conclusion, the TLV3801DSGT from Texas Instruments is a superior choice for design engineers looking for a reliable, precise, and power-efficient comparator. Its robustness, coupled with its ease of use and support from Texas Instruments, makes it an ideal component for a vast array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3090 $50.4720
20+ $5.1766 $103.5320
30+ $5.0149 $150.4470
42+ $4.8531 $203.8302
54+ $4.6913 $253.3302
72+ $4.2060 $302.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess