EN
  • EN
  • DE

SSL4101/1,518

Part No SSL4101/1,518
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL SWITCHER 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type AC DC Offline Switcher
Topology Flyback
Number of Outputs 1
Operating Input Voltage(Min) 15V
Maximum Supply Voltage 38V
Frequency 380kHz
Applications Lighting
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1102257-SSL4101/1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL4101/1,518 CAD Model

Description

Introducing the SSL4101/1,518 LED Driver IC by NXP Semiconductors

The SSL4101/1,518 is a cutting-edge LED driver integrated circuit (IC) developed by NXP Semiconductors, a leader in the semiconductor industry. This high-performance IC is designed to provide efficient and reliable control for LED lighting applications. It is an excellent choice for professionals seeking a robust solution for their lighting systems.

Key Features

  • High Efficiency: The SSL4101/1,518 is designed to maximize the efficiency of LED lighting systems, reducing energy consumption and heat generation.
  • Flexibility: This IC supports a wide input voltage range, making it versatile for various applications and ensuring compatibility with global voltage standards.
  • Dimming Capability: It includes smooth dimming features that allow for precise control over the brightness levels of the LED lighting, enhancing the user experience.
  • Thermal Protection: The SSL4101/1,518 comes with built-in thermal protection features that safeguard the IC and the lighting system from overheating, thus prolonging the lifespan of the product.
  • Power Factor Correction: With an integrated power factor correction (PFC) function, the IC ensures that the power being drawn from the mains is utilized efficiently, which is beneficial for both energy savings and compliance with regulatory standards.

Applications

The SSL4101/1,518 LED driver IC is suitable for a broad range of lighting applications, including but not limited to:

  • Residential and commercial lighting
  • Architectural lighting
  • Street lighting
  • Industrial lighting

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The SSL4101/1,518 is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding conditions.

Conclusion

With its combination of efficiency, flexibility, and advanced features, the SSL4101/1,518 from NXP Semiconductors stands out as a superior choice for professionals in the LED lighting industry. Whether for new installations or upgrades of existing systems, this LED driver IC promises to deliver top-notch performance and energy savings.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess