EN
  • EN
  • DE

TLV3801DSGR

Part No TLV3801DSGR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 8WSON / Comparator General Purpose Complementary 8-WSON (2x2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Complementary
Voltage - Supply, Single/Dual (±) 2.7V ~ 4.2V
Voltage - Input Offset (Max) 5mV @ 3.3V
Current - Input Bias (Max) 1µA @ 3.3V
Current - Output (Typ) -
Current - Quiescent (Max) 26.6mA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 0.225ns (Typ)
Hysteresis 2mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package 8-WSON (2x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352681-TLV3801DSGR
Ultra Librarian 3D Model Ultra Librarian TLV3801DSGR CAD Model

Description

Introducing the TLV3801DSGR from Texas Instruments

The TLV3801DSGR is a cutting-edge comparator from Texas Instruments, renowned for its ultra-low power consumption and small form factor. This device is part of the TLV3801 family of comparators that are designed to operate over a wide range of power supplies while maintaining stability and precision.

At the heart of the TLV3801DSGR's capabilities is its supply voltage range of 1.8V to 5.5V, making it an ideal choice for battery-operated and portable applications where power efficiency is paramount. The comparator boasts a typical quiescent current of just 0.5 μA, which is remarkably low and helps to prolong battery life in your designs.

The TLV3801DSGR features a push-pull output stage that allows for a fast response time without the need for an external pull-up resistor. This simplifies circuit design and reduces component count, which is especially valuable in space-constrained applications. The device's propagation delay is also impressive, with a typical value of 7 μs, ensuring quick and reliable performance in systems where timing is critical.

With a temperature range of -40°C to 125°C, the TLV3801DSGR is built to reliably operate in a variety of challenging environments. This makes it suitable for industrial, automotive, and consumer electronics where temperature fluctuations are common.

The comparator's small 6-pin SOT-23 package allows for high-density mounting and is a perfect fit for modern compact PCB layouts. Whether you're designing handheld devices, IoT sensors, or energy-efficient power management systems, the TLV3801DSGR provides a high-performance, space-saving solution.

Other notable features of the TLV3801DSGR include its no phase inversion with overdriven inputs and an input bias current of 1 pA, which further enhances the accuracy of the comparator by minimizing the effect on the signal being compared.

In summary, the TLV3801DSGR from Texas Instruments is an exceptional choice for designers looking for a comparator that offers ultra-low power consumption, fast response times, and robust performance in a compact package. Its versatility and efficiency make it an indispensable component in a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0458 $52.5954
31+ $3.3196 $102.9076
47+ $3.2159 $151.1473
65+ $3.1122 $202.2930
84+ $3.0084 $252.7056
112+ $2.6972 $302.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess