EN
  • EN
  • DE

TAS3002PFBR

Part No TAS3002PFBR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC STEREO USB AUD INTRFCE 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 24 b
Case / Package 48-TQFP (7x7)
Win Source Part Number 109685-TAS3002PFBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS3002PFBR CAD Model

Description

Introducing the TAS3002PFBR by Texas Instruments

The TAS3002PFBR is a state-of-the-art audio processing integrated circuit (IC) brought to you by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced IC is a perfect solution for digital audio systems that require high-quality sound processing, with a focus on compactness and efficiency.

At the heart of the TAS3002PFBR lies a powerful digital audio processor that can handle a wide range of audio formats and data rates. The IC is designed to deliver pristine audio quality with a high signal-to-noise ratio (SNR), ensuring that your audio playback is crystal clear and free from unwanted noise and distortion.

The TAS3002PFBR comes in a compact 48-TQFP (Thin Quad Flat Pack) package, making it ideal for space-constrained applications such as portable audio devices, miniaturized home theater systems, and advanced car audio systems. The small footprint does not compromise its performance or functionality, as it is packed with features that cater to the needs of modern digital audio processing.

This versatile IC includes programmable digital audio processing blocks, which offer a variety of functions such as volume control, dynamic range compression, and user-customizable equalization settings. With these features, manufacturers and audio designers can finely tune the audio output to match specific speaker characteristics or to compensate for the acoustics of different environments.

Connectivity is a breeze with the TAS3002PFBR, as it supports industry-standard I²S and other audio serial interfaces, allowing for easy integration with other digital audio components. This ensures that the IC can be seamlessly incorporated into a wide array of audio systems without the need for complex or proprietary connections.

Furthermore, the TAS3002PFBR is designed with power efficiency in mind. Its low-power consumption makes it an ideal choice for battery-operated systems where longevity and performance are critical. With Texas Instruments' commitment to quality and reliability, the TAS3002PFBR is a product that stands up to the rigorous demands of today's digital audio applications.

If you're looking to enhance your audio products with superior sound processing capabilities, the TAS3002PFBR from Texas Instruments is a choice that promises to deliver exceptional performance and versatility.

You May Also Be Interested in

Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9012 $50.7156
32+ $3.2010 $102.4320
49+ $3.1009 $151.9441
67+ $3.0009 $201.0603
87+ $2.9009 $252.3783
116+ $2.6008 $301.6928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess