EN
  • EN
  • DE

TLV3702ID

Part No TLV3702ID
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description FAMILY OF NANOPOWER PUSH-PULL OUTPUT COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail
Dual Supply Voltage (±) 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 15V
Current - Input Bias (Maximum) 250pA @ 15V
Current - Output (Typ) 10mA
Maximum Quiescent Current 1μA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1270434-TLV3702ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV3702
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV3702ID CAD Model

Description

The TLV3702ID from Texas Instruments is a high-performance, low-voltage dual comparator that offers a perfect blend of speed, precision, and low power consumption. Designed to operate over a wide range of supply voltages, from 2.7V to 16V, this versatile component is an ideal choice for battery-powered and portable applications where power efficiency is paramount.

Key Features:

  • Wide Supply Voltage Range: The TLV3702ID can operate with a supply voltage ranging from 2.7V to 16V, making it suitable for a variety of electronic circuits and systems.
  • Low Power Consumption: With a quiescent current of just 40 µA per channel, this comparator is designed for applications that require minimal power draw, such as handheld devices and remote sensors.
  • High Speed: It features a fast response time with a propagation delay typically only 2.5 µs, which is ideal for high-speed signal processing applications.
  • Push-Pull Outputs: The device has push-pull outputs that can sink and source current, which means they can directly drive loads without the need for external pull-up resistors.
  • Input Offset Voltage: The TLV3702ID boasts a low input offset voltage, which enhances the accuracy of the comparator for precision applications.
  • Temperature Range: This robust comparator can operate over an industrial temperature range from -40°C to +125°C, ensuring reliable performance under varying environmental conditions.

Applications:

The TLV3702ID is well-suited for a wide array of applications. Its low power consumption and high-speed operation make it an excellent choice for battery-powered devices, portable instrumentation, and threshold detection systems. It can also be used in motor control circuits, window comparators, voltage level translators, and various forms of signal processing.

Package and Quality:

Encased in an 8-pin SOIC package, the TLV3702ID is both compact and easy to integrate into existing designs. Texas Instruments' commitment to quality ensures that each device meets stringent industry standards for performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0954 $50.2896
59+ $1.7193 $101.4387
91+ $1.6656 $151.5696
125+ $1.6119 $201.4875
161+ $1.5581 $250.8541
215+ $1.3969 $300.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess