EN
  • EN
  • DE

TLV3701QDBVREP

Part No TLV3701QDBVREP
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Analog Comparators Mil Enh Nanopwr Push Pull Output Comp A 595-TLV3701QDBVRG4Q1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Mounting Style SMD/SMT
Package / Case SOT-23-5
Number of Channels 1 Channel
Output Type Push-Pull
Response Time 36 us
Comparator Type General Purpose
Supply Voltage - Min 2.7 V
Supply Voltage - Max 16 V
Operating Supply Current 800 nA
Vos - Input Offset Voltage 5 mV
Ib - Input Bias Current 250 pA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Series TLV3701
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 1.15 mm
Input Type Rail-to-Rail
Length 2.9 mm
Product Analog Comparators
Supply Type Single, Dual
Type Nano Power Comparator
Width 1.6 mm
Brand Texas Instruments
Shutdown No Shutdown
CMRR - Common Mode Rejection Ratio 50 dB
Dual Supply Voltage +/- 3 V, +/- 5 V
Ios - Input Offset Current 100 pA
Maximum Dual Supply Voltage +/- 8 V
Minimum Dual Supply Voltage 1.35 V
Operating Supply Voltage 2.7 V to 16 V
Pd - Power Dissipation 385 mW
Product Type Analog Comparators
PSRR - Power Supply Rejection Ratio 70 dB
Standard Pack Qty 3000
Subcategory Amplifier ICs
Voltage Gain dB 120 dB
Ultra Librarian 3D Model Ultra Librarian TLV3701QDBVREP CAD Model

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2041 $57.4287
15+ $6.7316 $100.9740
24+ $6.5212 $156.5088
32+ $6.3109 $201.9488
41+ $6.1005 $250.1205
55+ $5.4694 $300.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess