EN
  • EN
  • DE

TLV3603DCKT

Part No TLV3603DCKT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC OPAMP / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.4V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 1µA @ 5V
Current - Output (Typ) 30mA @ 5V
Current - Quiescent (Max) 7.8mA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 3.5ns
Hysteresis 60mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 6-TSSOP, SC-88, SOT-363
Mounting Surface Mount
Supplier Device Package SC-70-6
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV3603DCKTTR
Standard Package 250
Win Source Part Number 1319807-TLV3603DCKT
Ultra Librarian 3D Model Ultra Librarian TLV3603DCKT CAD Model

Description

Introducing the TLV3603DCKT from Texas Instruments

Discover the precision and power encapsulated in the TLV3603DCKT, a high-speed comparator from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to satisfy the demands of fast-paced and accuracy-critical applications, providing a robust solution for your electronic designs.

The TLV3603DCKT boasts an impressive propagation delay of just 450ps, making it one of the fastest comparators in its class. This feature ensures swift response times in high-frequency systems, which is crucial for applications that require rapid signal processing and decision-making capabilities.

With a low input offset voltage and a low power consumption, this comparator is engineered for precision without compromising efficiency. It operates over a wide supply range of 2.7V to 5.5V, allowing for flexibility in various circuit designs. Additionally, its push-pull output stage can drive capacitive loads while maintaining stability, which is essential for driving logic levels directly without requiring additional buffering.

The TLV3603DCKT comes in a SC70-6 package, which is not only space-efficient but also offers excellent thermal performance. This makes it ideal for compact and dense circuit boards where space is at a premium and thermal management is critical.

Applications for the TLV3603DCKT are diverse and include high-speed signal processing, automatic test equipment (ATE), data acquisition systems, communications devices, and medical instrumentation. Its reliability and speed also make it a perfect choice for zero-crossing detectors, window comparators, and oscillator circuits.

Each TLV3603DCKT device is supported by Texas Instruments' comprehensive technical resources, including datasheets, reference designs, and customer support, to facilitate seamless integration into your projects.

Embrace the efficiency and precision of the TLV3603DCKT for your next high-speed application and experience the difference that Texas Instruments' quality and innovation can make in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9212 $53.5272
14+ $7.3200 $102.4800
22+ $7.0912 $156.0064
30+ $6.8625 $205.8750
38+ $6.6337 $252.0806
51+ $5.9475 $303.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess