EN
  • EN
  • DE

TPS53312RGTT

Part No TPS53312RGTT
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840964-TPS53312RGTT
Ultra Librarian 3D Model Ultra Librarian TPS53312RGTT CAD Model

Description

Product Overview: TPS53312RGTT by Texas Instruments

The TPS53312RGTT is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable electronics manufacturer, Texas Instruments. This advanced power solution is designed to provide efficient, reliable power management for a variety of applications, including computing, networking, and telecommunication systems.

With an input voltage range of 1.5V to 28V, the TPS53312RGTT is versatile and can accommodate a wide array of power sources. The component supports an output current of up to 6A, making it suitable for powering high-performance integrated circuits and other electronic components that require a substantial amount of current.

The device's D-CAP2™ mode control provides a fast transient response, which is critical for maintaining voltage stability in dynamic load conditions. This feature is particularly important in applications where workload can change rapidly, such as in processors and memory modules.

Texas Instruments has equipped the TPS53312RGTT with a range of protective features to ensure long-term reliability. These include overcurrent protection, overvoltage protection, and thermal shutdown. Additionally, the device boasts a power good (PG) signal, which provides a real-time indication of the output voltage status, allowing for system monitoring and diagnostics.

The TPS53312RGTT comes in a compact, 16-pin QFN package, making it easy to integrate into space-constrained designs. Its high level of integration reduces the need for external components, simplifying the design process and accelerating time-to-market for end products.

In summary, the TPS53312RGTT is a robust, efficient, and feature-rich power management solution that delivers the performance and reliability expected from Texas Instruments. Its advanced control mode, comprehensive protection features, and compact design make it an excellent choice for designers looking to optimize their power systems for both performance and space.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8457 $50.7420
145+ $0.6940 $100.6300
225+ $0.6723 $151.2675
310+ $0.6506 $201.6860
400+ $0.6289 $251.5600
535+ $0.5638 $301.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,880 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess