The TLV3402IDR from Texas Instruments is a high-precision, low-power comparator that is ideal for a wide range of applications, including industrial, automotive, and consumer electronics. This device is part of the TLV340x family of micro-power comparators, which are known for their reliability and performance.
Key Features:
- Dual Channel: The TLV3402IDR features two independent channels, allowing for simultaneous comparison of different input signals.
- Low Power Consumption: With a typical supply current of only 10 µA per channel, this comparator is designed for battery-powered and energy-efficient applications.
- Wide Supply Range: It operates over a wide supply voltage range of 2.7 V to 18 V, providing flexibility across various power environments.
- Fast Response Time: The device boasts a fast response time, which is critical for applications requiring quick decision-making capabilities.
- Push-Pull Outputs: The TLV3402IDR provides push-pull outputs that can directly drive loads without the need for external pull-up resistors.
- Temperature Range: It operates over an extended industrial temperature range of -40°C to +125°C, suitable for harsh environments.
Applications:
The TLV3402IDR is versatile and can be used in various applications, such as:
- Battery-powered devices
- Window comparators
- Zero-crossing detectors
- Level shifters
- Relay drivers
- Portable instrumentation
Package and Quality:
This product comes in a small 8-pin SOIC package, designated by the "DR" suffix, which is suitable for space-constrained applications. The device is also RoHS compliant and is manufactured to meet the high-quality standards expected from Texas Instruments, ensuring dependable performance in your application.