EN
  • EN
  • DE

TLV3402CDGKR

Part No TLV3402CDGKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description FAMILY OF NANOPOWER OPEN DRAIN OUTPUT COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Open-Drain
Dual Supply Voltage (±) 2.5 V ~ 16 V, ±1.25 V ~ 8 V
Voltage - Input Offset (Maximum) 3.6mV @ 15V
Current - Input Bias (Maximum) 250pA @ 15V
Current - Output (Typ) 10mA
Maximum Quiescent Current 950nA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Maximum) 300μs
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-VSSOP
Win Source Part Number 1270410-TLV3402CDGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV3402
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV3402CDGKR CAD Model

Description

Product Overview: TLV3402CDGKR from Texas Instruments

The TLV3402CDGKR is a state-of-the-art dual-channel comparator manufactured by Texas Instruments, designed for applications requiring a high degree of precision and low power consumption. This advanced device is a stellar example of Texas Instruments' commitment to delivering high-performance circuit components that meet the rigorous demands of modern electronic systems.

Key Features

  • Supply Voltage Range: The TLV3402CDGKR operates over a wide supply voltage range from 2.7V to 6V, making it versatile for various applications, including battery-powered devices.
  • Low Power Consumption: With a quiescent current of just 1 µA per channel, the device is optimized for power-sensitive applications, extending battery life without sacrificing performance.
  • High Speed: The comparator boasts a fast propagation delay of 6 µs, ensuring quick response times in systems where timing is critical.
  • Dual Comparators: The integration of two independent comparators in a single package allows for compact design solutions, reducing board space and system complexity.
  • Push-Pull Outputs: The device features push-pull outputs that can drive capacitive loads directly, eliminating the need for external pull-up resistors and simplifying the design.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 125°C, ensuring reliability and performance under extreme conditions.

Applications

The TLV3402CDGKR is ideal for a wide range of applications, including:

  • Battery-powered devices
  • Threshold detectors and system monitors
  • Portable medical devices
  • Industrial process controls
  • Automotive systems

Package and Quality

The device comes in an 8-pin MSOP (DGK) package, which is highly efficient in terms of space, making it suitable for compact PCB layouts. Furthermore, the TLV3402CDGKR is part of Texas Instruments' commitment to quality, ensuring that each component is rigorously tested to meet high standards of performance and reliability.

For detailed specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7287 $51.8453
45+ $2.2390 $100.7550
70+ $2.1690 $151.8300
96+ $2.0990 $201.5040
124+ $2.0291 $251.6084
165+ $1.8192 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess