EN
  • EN
  • DE

TLV320AIC33IGQE

Part No TLV320AIC33IGQE
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC 80-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Stereo Audio
Data Interface I2C, Serial, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 100
Dynamic Range, ADCs / DACs (db) Typ 92 / 100
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-VFBGA
Supplier Device Package 80-BGA MICROSTAR JUNIOR (5x5)
Family Part Number TLV320AIC33
Manufacturer Pack Quantity 360
MSL Level 2 (1 Year)
Win Source Part Number 1270391-TLV320AIC33IGQE
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC33IGQE CAD Model

Description

Product Overview: TLV320AIC33IGQE

The TLV320AIC33IGQE is a high-performance audio codec from Texas Instruments, designed to meet the demanding requirements of portable audio applications. This versatile integrated circuit provides a complete audio solution for products where excellent sound quality is paramount, such as smartphones, tablets, digital music players, and other multimedia devices.

Key Features

  • High-Quality Audio: With a 24-bit digital-to-analog and analog-to-digital conversion, the TLV320AIC33IGQE ensures high-fidelity audio playback and recording, delivering crystal-clear sound for an immersive audio experience.
  • Low Power Consumption: Optimized for battery-powered devices, the codec features a low-power mode reducing the power usage significantly and extending battery life without compromising audio performance.
  • Flexible I/O Options: The device includes multiple analog and digital inputs and outputs, providing designers with the flexibility to configure the audio paths according to specific application needs.
  • Programmable Filters and Effects: Onboard programmable digital filters and audio effects allow for customization of the sound profile, enabling tailored audio experiences for different use cases.
  • Integrated Microphone Bias: The codec contains an integrated microphone bias circuit, which simplifies the design of systems requiring microphone inputs by eliminating the need for external components.

Technical Specifications

  • Supply Voltage: 2.7V to 3.6V
  • DAC/ADC Resolution: 24-bit
  • Sampling Rate: 8 kHz to 96 kHz
  • Signal-to-Noise Ratio: High SNR for both ADC and DAC, ensuring low noise in audio signals.
  • Interface: I2C and SPI support for flexible control interface options.
  • Package: 80-pin QFN (Quad Flat No-leads) package for compact board layouts.

The TLV320AIC33IGQE from Texas Instruments represents a blend of high-quality audio performance with power efficiency and design flexibility, making it an ideal choice for developers looking to incorporate premium audio into their products. Its advanced features and programmability ensure that it can adapt to the evolving demands of audio applications in today's technology landscape.

You May Also Be Interested in

Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5072 $52.5504
17+ $6.1598 $104.7166
26+ $5.9673 $155.1498
35+ $5.7748 $202.1180
45+ $5.5823 $251.2035
60+ $5.0048 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess